EN
  • EN
  • DE

PS2701A-1L-F3-A

Part No PS2701A-1L-F3-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description OPTOCOUPLER 100-300% SMD-4 80V RoHSconf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Number of Pins 4
RoHS Compliant
Win Source Part Number 1085996-PS2701A-1L-F3-A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2701A-1L-F3-A CAD Model

Description

The PS2701A-1L-F3-A is a high-performance, single-channel solid-state relay (SSR) manufactured by Renesas Electronics America. This optically coupled isolator uses a gallium arsenide (GaAs) light-emitting diode (LED) on the input side and a silicon phototransistor on the output side. This configuration provides robust electrical isolation between the input and output, making it ideal for applications where safety and signal integrity are paramount.

Applications:

  • Industrial automation: Used in programmable logic controllers (PLCs), motor drives, and process control systems for isolating control signals.
  • Telecommunications: Found in telecom switching equipment and line cards to provide isolation and protect sensitive circuits.
  • Power supplies: Employed in power supply circuits for feedback isolation and control.
  • Measurement equipment: Used in data acquisition systems and test and measurement devices for signal isolation and noise reduction.
  • Medical equipment: Incorporated in medical devices to ensure patient safety through electrical isolation.

Features:

  • High isolation voltage: Offers reinforced insulation, providing a high level of safety.
  • Surface-mount package: Available in a small outline package (SOP), enabling compact designs.
  • Fast switching speed: Allows for quick and efficient signal transfer.
  • Low input current: Requires a low input current for activation, minimizing power consumption.
  • Pb-free construction: Complies with environmental regulations.

Benefits:

  • Enhanced safety: The high isolation voltage protects circuits and personnel from hazardous voltages.
  • Improved reliability: Solid-state design eliminates mechanical components, increasing lifespan and reducing maintenance.
  • Reduced power consumption: Low input current requirements lead to energy savings.
  • Compact design: The small package size allows for use in space-constrained applications.
  • Simplified circuitry: Optocoupler simplifies circuit design by providing electrical isolation.

Additional Details:

The PS2701A-1L-F3-A typically comes in a 4-pin SOP package. The isolation voltage rating is around 3750 Vrms. The forward current is typically around 5 mA. It is crucial to consider the appropriate external components, such as resistors, to limit the input current and ensure the device operates within its specifications. Its robust isolation characteristics make it a valuable component in applications requiring stringent safety standards.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Essentra Components
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess