EN
  • EN
  • DE

PS2701A-1-F3-A L

Part No PS2701A-1-F3-A L
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
RoHS State Request Verification
Win Source Part Number 759207-PS2701A-1-F3-A L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS2701A-1-F3-A L CAD Model

Description

The PS2701A-1-F3-A L is a high-performance, single-channel optocoupler manufactured by Renesas Electronics America. This device is designed for electrical isolation in a variety of applications, providing a critical barrier between circuits operating at different voltage levels or with different ground potentials. It combines a high-efficiency infrared LED on the input side with a high-sensitivity phototransistor on the output side, enabling reliable signal transmission while maintaining electrical isolation.

Applications

  • Industrial Control Systems: Used for isolating control signals in programmable logic controllers (PLCs) and motor drives.
  • Power Supplies: Provides feedback isolation in switch-mode power supplies (SMPS) to regulate output voltage.
  • Data Communication: Isolates data lines in RS-232, RS-485, and other communication interfaces.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices from potentially hazardous voltages.
  • Measurement and Instrumentation: Protects sensitive measurement circuits from noise and high-voltage transients.

Features

  • Single-Channel Optocoupler: Provides isolation for a single signal line.
  • High Isolation Voltage: Offers a high isolation voltage rating, typically several kilovolts, providing robust protection against voltage surges.
  • Current Transfer Ratio (CTR): High CTR ensures efficient signal transfer from input to output. The specific CTR value is a critical parameter for circuit design, typically specified as a percentage.
  • Compact Package: Comes in a small outline package (SOP), saving board space and simplifying assembly.
  • Low Input Current: Requires a low input current to activate the LED, minimizing power consumption.

Benefits

  • Electrical Isolation: Provides a critical barrier against high voltages and ground loops, protecting sensitive circuitry.
  • Improved Safety: Enhances safety in high-voltage applications by isolating users and equipment from hazardous voltages.
  • Noise Immunity: Reduces noise interference in sensitive circuits by eliminating ground loops.
  • Compact Design: Small package size allows for high-density circuit layouts.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.

Additional Details

The PS2701A-1-F3-A L's electrical characteristics, such as forward voltage, reverse voltage, collector-emitter voltage, and isolation voltage, are crucial design considerations. The current transfer ratio (CTR) is particularly important, as it determines the output current for a given input current. The switching speed, characterized by rise time and fall time, is also a key performance parameter, especially in high-speed data communication applications. This optocoupler is often used with external resistors to limit current and optimize performance. Compliance with safety standards, such as UL, VDE, and CSA, is also a key feature, ensuring the device meets regulatory requirements. The operating temperature range is typically wide, allowing for reliable operation in various environmental conditions. This part is commonly used to replace older optocouplers offering improvements in efficiency and reliability.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess