EN
  • EN
  • DE

INTEL E5-2620V3 - Intel E5-2620v3 2.40GHz 6C 15M 85W Cache 1866MHz 85W

Part No INTEL E5-2620V3 - Intel E5-2620v3 2.40GHz 6C 15M 85W Cache 1866MHz 85W
Manufacturer Intel
Catalog CPU
Description Intel E5-2620v3 2.40GHz 6C 15M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423228-INTEL E5-2620V3 - Intel E5-2620v3 2.40GHz 6C 15M 85W Cache 1866MHz 85W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL E5-2620V3 - Intel E5-2620v3 2.40GHz 6C 15M 85W Cache 1866MHz 85W CAD Model

Description

The INTEL E5-2620V3, also known as the Intel E5-2620v3, is part of Intel's Xeon E5-2600 v3 family, designed for versatile server and workstation platforms. This mid-range processor operates with 6 cores and 12 threads, clocked at 2.40GHz, tailored for balanced performance and efficiency in various professional applications. It features a 15MB smart cache, aiding in quicker data access times and improved processing speed for tasks involving large datasets. The 85W Thermal Design Power (TDP) indicates its efficiency in power consumption, making it suitable for environments where energy expenditure is a concern. The processor supports DDR4 memory at 1866MHz, allowing for faster data throughput and more efficient operation of memory-intensive applications. It also includes support for Intel vPro Technology, enhancing the security and manageability of distributed systems. Furthermore, the E5-2620v3 comes equipped with Intel Virtualization Technology (VT-x) and Intel Turbo Boost Technology, enabling better resource utilization and performance acceleration when needed. It strikes a balance between power and performance, ideally suited for virtualized environments, mid-sized databases, and enterprise applications that require a blend of speed and compute efficiency.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Silver 4116 2.10GHz 12C 16.5M 85W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess