EN
  • EN
  • DE

PS2505L1E4A

Part No PS2505L1E4A
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 1 Channel AC Input-transistor Output Optocoupler
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085967-PS2505L1E4A
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS2505L1E4A CAD Model

Description

The PS2505L1 is a single-channel high-isolation photocoupler manufactured by Renesas Electronics America. It is designed for applications requiring electrical isolation and signal transfer. This photocoupler transfers electrical signals between two isolated circuits by using light. It consists of an LED on the input side and a phototransistor on the output side, providing electrical isolation up to several kilovolts. The E4A likely specifies a specific CTR rank.

Applications:

  • Programmable Logic Controllers (PLCs): Used for isolating input/output signals.
  • Inverter Circuits: Provides isolation between the control and power stages.
  • Power Supplies: Isolates primary and secondary sides for safety.
  • Measurement Equipment: Ensures accurate and safe data acquisition.
  • Industrial Control Systems: Protects control circuitry from high-voltage transients.

Features:

  • High Isolation Voltage: Provides reinforced insulation for safety.
  • Compact Package: Suitable for high-density mounting.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer.
  • Low Input Current: Minimizes power consumption.
  • High-Speed Switching: Enables fast data transmission.

Benefits:

  • Enhanced Safety: Protects sensitive circuits from high-voltage transients.
  • Improved System Reliability: Prevents ground loops and noise coupling.
  • Reduced Power Consumption: Operates with low input current.
  • Space-Saving Design: Compact package allows for efficient board layout.
  • Simplified Circuit Design: Easy integration into various applications.

Additional Details:

The PS2505L1 typically features a collector-emitter voltage of 80V and an isolation voltage of 5000 Vrms. The operating temperature range is typically -55°C to +100°C. Detailed specifications can vary based on the exact suffix code (e.g., E3-A, F3-A), so consulting the datasheet for the specific variant is always recommended for precise electrical characteristics, such as current transfer ratio (CTR) and switching speeds. The device is typically housed in a small outline package (SOP).

You May Also Be Interested in

Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess