The 829247-M38235G6HP#U0 is an embedded microcontroller in the 740/38000 series. It features a 8-bit core processor with a speed of 10MHz. Manufactured by Renesas Electronics America, this product is part of the obsolete product lineup. It comes in a tray package with a standard package quantity of 36 pieces. The connectivity options include SIO and UART/USART, and it has peripherals such as LCD and WDT. The program memory size is 24KB (24K x 8) and it has a QzROM program memory type. The RAM size is 768 x 8, and it has data converters for A/D 8x8b and 8x10b. The oscillator type is internal. The voltage supply range is 1.8V to 5.5V. The HTSUS code is 8542.31.0001. The 829247-M38235G6HP#U0 is a versatile microcontroller that can be used in various embedded applications.
- Core Processor: 8-bit
- Speed: 10MHz
- Package: Tray
- Standard Package: 36 pieces
- Connectivity: SIO, UART/USART
- Peripherals: LCD, WDT
- Program Memory Size: 24KB (24K x 8)
- Program Memory Type: QzROM
- RAM Size: 768 x 8
- A/D Converters: 8x8b, 8x10b
- Oscillator: Internal
- Voltage Supply Range: 1.8V to 5.5V
- HTSUS Code: 8542.31.0001