EN
  • EN
  • DE

M37542F4GP#U0

Part No M37542F4GP#U0
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description M37542F4GP - M16C/30 GROUP 8BIT / 740 series Microcontroller IC 8-Bit 8MHz 20KB (20K x 8) FLASH 32-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Renesas
Series 740/38000
Package Bulk
Product Status Obsolete
Core Processor 740
Core Size 8-Bit
Speed 8MHz
Connectivity SIO, UART/USART
Peripherals POR, WDT
Number of I/O 25
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type External, Internal
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-M37542F4GP#U0
Standard Package 1
Win Source Part Number 1006811-M37542F4GP#U0
Ultra Librarian 3D Model Ultra Librarian M37542F4GP#U0 CAD Model

Description

The Win Source Part Number for this product is 1006811-M37542F4GP#U0, and it belongs to the category of Integrated Circuits (ICs) and series of 740/38000. It has a core processor of 740 and a speed of 8MHz. The package is bulk, and the standard package is 1. The mounting is SMD (SMT), and the core size is 8-bit. The connectivity options are SIO and UART/USART, and the peripherals are POR and WDT.

  • Core Processor: 740
  • Speed: 8MHz
  • Package: bulk
  • Standard Package: 1
  • Mounting: SMD (SMT)
  • Core Size: 8-bit
  • Connectivity: SIO and UART/USART
  • Peripherals: POR and WDT
  • I/O: 25
  • Program Memory Size: 20KB (20K x 8)
  • Program Memory Type: FLASH
  • RAM Size: 1K x 8
  • Data Converters: A/D 6x10b
  • Oscillator Type: external and internal
  • Package/Case: 32-LQFP
  • Supplier Device Package: 32-LQFP (7x7)
  • Temperature Range: -20°C ~ 85°C (TA)
  • Operating Supply Voltage: 2.7V ~ 5.5V
  • ECCN: EAR99
  • REACH Status: vendor undefined
  • HTSUS: 8542.31.0001
  • Manufacturer: Renesas
  • Other Names: 2156-M37542F4GP#U0
  • RoHS: non-compliant

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess