EN
  • EN
  • DE

M30842SGP

Part No M30842SGP
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Description SINGLE-CHIP 16/32-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 1210398-M30842SGP
Manufacturer Homepage www.renesas.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M30842SGP CAD Model

Description

The M30842SGP is a microcontroller from Renesas Electronics, part of the M16C/80 Series. This microcontroller is designed for embedded control applications requiring a balance of processing power, low power consumption, and a comprehensive set of peripherals.

Applications:

  • Industrial Control: Used in programmable logic controllers (PLCs), motor control systems, and sensor interfaces.
  • Consumer Electronics: Found in appliances, remote controls, and audio equipment.
  • Automotive Electronics: Can be applied in dashboard control, body control modules, and other automotive systems.
  • Security Systems: Employed in alarm systems, access control devices, and surveillance equipment.
  • Medical Devices: Suitable for portable medical devices and patient monitoring systems.

Features:

  • M16C/80 CPU Core: Based on the Renesas M16C/80 series 16-bit CPU core.
  • On-Chip Memory: Includes Flash memory for program storage and RAM for data.
  • Timers: Equipped with multiple timers for various control and timing functions.
  • Serial Communication Interfaces: Features UART, SPI, and I2C interfaces for communication with other devices.
  • A/D Converter: Integrated analog-to-digital converter for interfacing with analog sensors.
  • I/O Ports: General-purpose input/output ports for controlling external devices.
  • Low Power Consumption: Designed for low-power operation to extend battery life in portable applications.
  • Interrupt Controller: Flexible interrupt controller for handling various events.
  • Clock Generation Circuit: Internal clock generation circuit for timing control.

Benefits:

  • High Performance: Provides sufficient processing power for demanding embedded control applications.
  • Versatile Peripherals: Offers a wide range of peripherals for interfacing with various devices and sensors.
  • Low Power Operation: Minimizes power consumption, making it suitable for battery-powered applications.
  • Easy Development: Supported by a comprehensive set of development tools, including compilers and debuggers.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details:

The M30842SGP operates with a wide voltage range. It supports various clock speeds, providing flexibility for different application requirements. The microcontroller is available in a variety of package options. The specific Flash and RAM memory sizes vary depending on the specific part number within the series. Careful attention should be given to the power supply decoupling.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7274 $59.1822
8+ $16.1873 $129.4984
12+ $15.6814 $188.1768
16+ $15.1755 $242.8080
20+ $14.6697 $293.3940
27+ $13.1520 $355.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess