EN
  • EN
  • DE

M30800SAGP-BL

Part No M30800SAGP-BL
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Description SINGLE-CHIP 16/32-BIT CMOS MICROCOMPUTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1024
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 754560-M30800SAGP-BL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M30800SAGP-BL CAD Model

Description

The M30800SAGP-BL is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It is part of the M16C/80 Series, a family of 16-bit microcontrollers known for their high performance and low-power consumption. This particular variant is designed for embedded control applications requiring a balance of processing power and energy efficiency.

Applications

  • Industrial control systems: Used for precise control of machinery and processes.
  • Consumer electronics: Found in various devices such as home appliances and audio-visual equipment.
  • Automotive electronics: Employed in engine management systems, body control modules, and other automotive applications.
  • Medical devices: Suitable for portable medical equipment and monitoring systems.
  • Data acquisition systems: Used in devices collecting and processing sensor data.

Features

  • 16-bit CPU: Provides efficient processing of data and instructions.
  • On-chip memory: Includes Flash ROM and RAM for program storage and data manipulation.
  • Timers: Offers multiple timers for precise timing control and event management.
  • Serial interfaces: Equipped with UART, SPI, and I2C interfaces for communication with external devices.
  • A/D converter: Integrated Analog-to-Digital converter for converting analog signals to digital data.
  • Interrupt controller: Manages interrupt requests for efficient system response.
  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable applications.

Benefits

  • High performance: Enables fast and efficient processing of data.
  • Low power consumption: Reduces energy costs and extends battery life.
  • Versatile interfaces: Facilitates communication with a wide range of external devices.
  • Integrated peripherals: Reduces the need for external components, saving board space and cost.
  • Reliable operation: Ensures stable and consistent performance in various environments.

Additional Details

The M30800SAGP-BL typically operates at a clock frequency of up to 20 MHz. It features a range of digital I/O pins that can be configured for various input and output functions. The internal Flash ROM provides ample storage space for program code, while the RAM allows for efficient data storage and manipulation during program execution. Its integrated peripherals simplify the design process and reduce the overall system cost, making it a suitable choice for embedded systems requiring a balance of performance, power efficiency, and cost-effectiveness. This microcontroller supports various development tools and environments, further simplifying the software development process.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0570 $68.2280
9+ $13.9963 $125.9667
13+ $13.5585 $176.2605
18+ $13.1208 $236.1744
23+ $12.6842 $291.7366
31+ $11.3721 $352.5351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess