EN
  • EN
  • DE

IW1797-32

Part No IW1797-32
Manufacturer Renesas Electronics America
Catalog Custom Parts (E - I)
Description AC/DC Controller Single-OUT 45W 8-Pin SOIC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1116133-IW1797-32
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IW1797-32 CAD Model

Description

The IW1797-32 is a highly integrated AC/DC power supply controller manufactured by Renesas Electronics America. It's designed to enhance power density and reduce the overall size and cost of power adapters and chargers. This controller utilizes advanced techniques to optimize efficiency and minimize standby power consumption, making it ideal for a wide range of applications.

Applications:

  • AC/DC power adapters for laptops and notebooks
  • Chargers for smartphones and tablets
  • Power supplies for set-top boxes and gaming consoles
  • Auxiliary power supplies for consumer electronics
  • Industrial power supplies

Features:

  • Adaptive multi-mode PWM control: Automatically switches between different PWM modes to optimize efficiency across varying load conditions.
  • Low standby power consumption: Minimizes energy waste when the device is in idle mode, complying with stringent energy efficiency standards.
  • Integrated X-capacitor discharge: Simplifies the design and reduces component count by integrating the X-capacitor discharge function.
  • Over-voltage protection (OVP): Protects the power supply and connected devices from damage caused by excessive voltage.
  • Over-current protection (OCP): Limits the output current to a safe level, preventing damage due to overloads.
  • Short-circuit protection (SCP): Shuts down the power supply in the event of a short circuit, preventing damage and ensuring safety.
  • Over-temperature protection (OTP): Protects the power supply from overheating, enhancing reliability and extending its lifespan.
  • Frequency jittering: Reduces EMI (electromagnetic interference) by spreading the switching frequency, simplifying compliance with EMI regulations.

Benefits:

  • High efficiency: Reduces energy consumption and heat generation, leading to lower operating costs and improved system reliability.
  • Compact size: Enables smaller and lighter power adapters and chargers, making them more portable and convenient.
  • Simplified design: Reduces component count and simplifies the design process, lowering manufacturing costs and time to market.
  • Enhanced safety: Provides comprehensive protection features, ensuring the safety of the power supply and connected devices.
  • Compliance with energy efficiency standards: Meets stringent energy efficiency requirements, such as Energy Star and ErP, helping manufacturers comply with regulations.

Additional Details:

The IW1797-32 typically operates with a switching frequency in the range of 65 kHz to 130 kHz, depending on the load conditions and design parameters. It supports a wide input voltage range, typically from 85 VAC to 265 VAC, making it suitable for global applications. The device is available in a compact package, minimizing PCB space requirements. It also incorporates soft-start functionality to reduce stress on components during startup. The device offers comprehensive protection features to enhance reliability and safety.

You May Also Be Interested in

Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Holtek
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Shanghai Leiditech Electronic Technology Co., Ltd
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5095 $58.5925
280+ $0.4181 $117.0680
430+ $0.4051 $174.1930
590+ $0.3920 $231.2800
765+ $0.3788 $289.7820
1,025+ $0.3397 $348.1925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess