EN
  • EN
  • DE

MSF4800S30120030072015X1

Part No MSF4800S30120030072015X1
Manufacturer Omron
Catalog OEM Parts (M - N)
Description Safety Light Curtain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1032003-MSF4800S30120030072015X1
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSF4800S30120030072015X1 CAD Model

Description

The MSF4800S30120030072015X1 is a safety light curtain manufactured by Omron. It is designed to protect personnel from injury by preventing machine operation when a person or object is detected within the defined safety zone. These light curtains are used extensively in industrial automation to ensure a safe working environment.

Applications:

  • Machine guarding: Protecting operators from hazardous machinery such as presses, stamping machines, and robotic cells.
  • Area guarding: Securing access to hazardous areas or zones within a manufacturing facility.
  • Point of operation guarding: Safeguarding specific points of operation on machinery where hazards are present.
  • Perimeter guarding: Creating a safety perimeter around robotic work cells and other automated equipment.

Features:

  • Type 4 safety light curtain: Meets the highest safety standards, ensuring reliable protection.
  • 30 mm beam resolution: Detects objects as small as 30 mm in diameter.
  • 1200 mm protected height: Offers a protection zone of 1200 mm in height.
  • 300 mm to 7200 mm operating range: Flexible range to suit various applications.
  • Cascading capability: Allows multiple light curtains to be connected together for larger area guarding.
  • Integrated muting functions: Allows the light curtain to be temporarily bypassed for specific applications such as material handling.
  • Self-monitoring functions: Continuously monitors its own performance to ensure reliable operation.

Benefits:

  • Enhanced safety: Prevents accidents and injuries, creating a safer working environment.
  • Increased productivity: Allows for faster and more efficient machine operation while maintaining safety.
  • Reduced downtime: Reliable performance minimizes downtime due to safety-related incidents.
  • Compliance with safety standards: Meets or exceeds international safety standards, such as IEC 61496.
  • Easy integration: Simple to install and integrate into existing control systems.

Relevant Additional Details:

The MSF4800 series light curtains are typically connected to a safety controller or safety relay, which monitors the light curtain's status and stops the machine if a beam is broken. The light curtains are designed to be resistant to dust, dirt, and other environmental factors. Detailed technical specifications, wiring diagrams, and safety certifications are available from Omron.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $7,459.4700 $7,459.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,120 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess