EN
  • EN
  • DE

ISL9237IRZ-TR5700

Part No ISL9237IRZ-TR5700
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description NOTEBOOK BATTERY CHARGER 4X4 QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Renesas Electronics America
Series R3™
Package Tape & Reel
Product Status Active
Battery Chemistry Lithium Ion
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage
Battery Pack Voltage 13.82V (Max)
Voltage - Supply (Max) 23.4V
Interface I2C, SMBus
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (4x4)
Standard Package 1 pcs
MSL Level 2 (1 Year)
Win Source Part Number 1143280-ISL9237IRZ-TR5700
Ultra Librarian 3D Model Ultra Librarian ISL9237IRZ-TR5700 CAD Model

Description

The Renesas Electronics America 1020485 is an active integrated circuit (IC) in the power management category. It is a battery charger specifically designed for lithium-ion batteries.

  • Series: R3™
  • Package: Tape & Reel
  • Standard Package: 1 piece
  • Interface: I2C and SMBus
  • Fault Protection: Over Current, Over Temperature, and Over Voltage
  • Maximum Supply Voltage: 23.4V
  • Battery Cells Supported: 1 to 3
  • Charging Current: Programmable
  • Programmable Features: Current, Timer, and Voltage
  • Package Type: 32-VFQFN Exposed Pad
  • Supplier Device Package: 32-QFN (4x4)
  • Operating Temperature Range: -10°C to 100°C
  • MSL Level: 2
  • Warranty: 1-Year

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Texas Instruments
IC BATT CHARGE LI-ION/POL 24VQFN
Lowest to $1.6222
Linear Technology
IC CHARGER BATT CONST V/I 28SSOP / Switching Battery Charger Li-Ion/Li-Pol/NiCD/NiMH 1500mA 8.2V/8.4V 28-Pin SSOP N Tube
Lowest to $5.0386
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess