EN
  • EN
  • DE

ISL62773AHRZ-T

Part No ISL62773AHRZ-T
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Special Purpose
Description Multiphase PWM Regulator 48-Pin QFN EP T/R / IC REG CTRLR MULTIPH 2OUT 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Applications Controller, AMD Fusion SVI 2.0 CPU GPU
Parts Input Voltage (V) 4.5V ~ 25V
Number of Outputs 2
Voltage - Output 0.006V ~ 1.55V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Win Source Part Number 714607-ISL62773AHRZ-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ISL62773A
Introduction Date November 20, 2014
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ISL62773AHRZ-T CAD Model

Description

The ISL62773AHRZ-T is a highly integrated multi-phase power controller from Renesas Electronics. It is designed to provide a complete power management solution for notebook computers and other portable devices. This controller supports dynamic voltage scaling and is optimized for high efficiency and precise voltage regulation. The ISL62773AHRZ-T incorporates advanced control features and protection mechanisms to ensure reliable operation in demanding environments.

Applications:

  • Notebook Computers: Provides core voltage regulation for CPUs and GPUs.
  • Portable Devices: Manages power distribution and voltage regulation in various portable electronic devices.
  • Docking Stations: Regulates power for peripherals connected to docking stations.
  • Graphics Cards: Supplies stable and efficient power to GPUs.
  • Embedded Systems: Used in high-performance embedded systems requiring precise power control.

Features:

  • Multi-Phase Operation: Supports up to 4-phase operation for high current applications.
  • Dynamic Voltage Scaling (DVS): Allows the output voltage to be adjusted dynamically for power optimization.
  • Adaptive Gate Drive: Optimizes gate drive voltage for efficiency and reduced switching losses.
  • Overcurrent Protection (OCP): Protects the power supply from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage.

Benefits:

  • High Efficiency: Reduces power consumption and heat dissipation, improving overall system efficiency.
  • Precise Voltage Regulation: Ensures stable and accurate voltage supply to critical components.
  • Dynamic Power Optimization: Adapts power delivery to the demands of the system, extending battery life.
  • Robust Protection: Protects against various fault conditions, enhancing system reliability.
  • Simplified Design: Integrated features reduce the number of external components required.

Additional Details:

The ISL62773AHRZ-T supports a wide input voltage range and provides programmable output voltage. It also features remote sensing capability, which compensates for voltage drops across the load. The controller is available in a small QFN (Quad Flat No-leads) package, saving board space. Its switching frequency is adjustable, allowing designers to optimize for efficiency or transient response.

This PMIC is essential for modern portable devices that demand high performance and efficient power management. By precisely controlling voltage and current, it ensures the stable operation of critical components while minimizing energy consumption. Proper thermal management and adherence to the manufacturer's guidelines are crucial for optimal performance and longevity.

You May Also Be Interested in

Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7658 $63.4238
25+ $4.7309 $118.2725
38+ $4.5830 $174.1540
53+ $4.4352 $235.0656
68+ $4.2874 $291.5432
91+ $3.8438 $349.7858
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess