EN
  • EN
  • DE

ISL6256HAZ

Part No ISL6256HAZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2-4CEL 28QSOP  /  Charger IC Lithium Ion/Polymer 28-SSOP/QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Renesas Electronics America Inc
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Over Voltage, Short Circuit
Charge Current - Max 2.6A
Battery Pack Voltage 17.64V (Max)
Voltage - Supply (Max) 25V
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-SSOP/QSOP
Base Product Number ISL6256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 480
Win Source Part Number 1127491-ISL6256HAZ
Ultra Librarian 3D Model Ultra Librarian ISL6256HAZ CAD Model

Description

The Renesas Electronics America ISL6256HAZ is an integrated circuit (IC) that falls under the category of PMIC - Battery Chargers.

  • Charge Current: 2.6A
  • Battery Pack Voltage (Max): 17.64V
  • Package: Tube
  • Mounting: SMD (SMT)
  • Interface: -
  • Fault Protection: Over Temperature, Over Voltage, Short Circuit
  • Voltage Supply (Max): 25V
  • Battery Chemistry: Lithium Ion/Polymer
  • Number of Cells: 2 to 4
  • Current Charging: Constant - Programmable
  • Package/Case: 28-SSOP (0.154", 3.90mm width)
  • Supplier Device Package: 28-SSOP/QSOP
  • Temperature Range for Operating: -10°C ~ 100°C (TA)
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Base Product Number: ISL6256
  • Manufacturer: Renesas Electronics America

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess