EN
  • EN
  • DE

ISL6255AHRZ

Part No ISL6255AHRZ
Manufacturer Renesas Electronics America
Catalog PMIC - Battery Chargers
Description Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | IC BATTERY CHRGR NOTEBOOK 28-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Temperature, Short Circuit
Charge Current - Max 2.6A
Battery Pack Voltage 17.64V (Maximum)
Voltage - Supply (Maximum) 25V
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Family Part Number ISL6255
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1189868-ISL6255AHRZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6255AHRZ CAD Model

Description

The Renesas Electronics America Inc. 1189868-ISL6255AHRZ is a Lithium Ion/Polymer battery charger with fault protection against over temperature and short circuit.

  • Manufacturer: Renesas Electronics America Inc.
  • Win Source Part Number: 1189868-ISL6255AHRZ
  • Supplier Device Package: 28-QFN (5x5)
  • Temperature Range: -10°C ~ 100°C
  • Battery Pack Voltage (Maximum): 17.64V
  • Charge Current (Maximum): programmable with a maximum of 2.6A
  • Category: Integrated Circuits
  • Packaging: tube
  • Family Part Number: ISL6255
  • Manufacturer Pack Quantity: 60
  • MSL Level: 3 (168 Hours)
  • Voltage Supply (Maximum): 25V

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N Tube
Lowest to $4.6062
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC CTRLR LI-ION BATT CHRG 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess