EN
  • EN
  • DE

EDB4416BBBH-1DIT-F-D

Part No EDB4416BBBH-1DIT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 4GBIT PARALLEL 134FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 4Gbit
Memory Organization 256M x 16
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 134-WFBGA
Supplier Device Package 134-FBGA (10x11.5)
Base Product Number EDB4416
Standard Package 2,100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0036
Win Source Part Number 943153-EDB4416BBBH-1DIT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB4416BBBH-1DIT-F-D CAD Model

Description

The EDB4416BBBH-1DIT-F-D is a 4Gbit SDRAM - Mobile LPDDR2 Memory IC from Micron Technology Inc.

  • Memory Type: It is a volatile memory type.
  • Memory Size: with a memory size of 4Gbit.
  • Voltage Supply: The voltage supply range is 1.14V to 1.95V.
  • Mounting: and it is designed for surface mount mounting.
  • Package: The package is a 134-WFBGA.
  • Supplier Device Package: with a supplier device package of 134-FBGA (10x11.5).
  • Operating Temperature: It can operate in a temperature range of -40°C to 85°C.
  • Status: This memory IC is obsolete, but it can still be used in certain applications that require its specific features and capabilities.
  • Application: It is commonly used in integrated circuits (ICs) for memory applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess