EN
  • EN
  • DE

ISL62382HRTZ

Part No ISL62382HRTZ
Manufacturer Renesas Electronics America
Catalog PMIC - Power Supply Controllers, Monitors
Description High-Efficiency, Quad or Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 32TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Applications Power Supply Controller
Supply Voltage (V) 5.5V ~ 25V
Supply Current 150μA
Temperature Range - Operating -10°C ~ 100°C
Mounting Style SMD
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Family Part Number ISL62382
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1189856-ISL62382HRTZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL62382HRTZ CAD Model

Description

The ISL62382HRTZ is a highly integrated multi-phase power controller designed by Renesas Electronics. It is primarily used in notebook computers and other portable devices to regulate core voltage for CPUs and GPUs. This controller supports both Intel and AMD processors, providing flexibility for various system designs.

Applications

  • Notebook computers
  • Desktop computers
  • Graphics cards
  • Game consoles
  • Embedded systems

Features

  • Multi-phase synchronous buck controller
  • Supports Intel and AMD processors
  • Programmable output voltage
  • Overcurrent protection
  • Overvoltage protection

Benefits

  • Provides accurate and stable voltage regulation for CPUs and GPUs.
  • Offers flexibility for different processor types.
  • Protects the system from damage due to overcurrent and overvoltage conditions.
  • Improves system efficiency and reduces power consumption.
  • Simplifies power supply design.

Additional Details

The ISL62382HRTZ is a multi-phase synchronous buck controller that efficiently converts the input voltage to the required core voltage for processors. It supports programmable output voltage, allowing designers to customize the voltage levels for specific processors. The device incorporates overcurrent protection and overvoltage protection to safeguard the system from potential damage. This power controller is widely used in notebook computers to provide stable and reliable power for the CPU and GPU. Its high efficiency helps to extend battery life in portable devices. The ISL62382HRTZ uses advanced control techniques to minimize switching losses and improve overall efficiency. It also features remote sensing to compensate for voltage drops across the PCB traces. The device is available in a compact QFN package, making it suitable for space-constrained applications. Its robust design and comprehensive protection features make it a popular choice for power supply designs in a wide range of electronic devices. The controller can be configured for different phase numbers depending on the power requirements of the CPU or GPU.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
Lowest to $6.5223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9349 $58.6980
48+ $2.4082 $115.5936
75+ $2.3331 $174.9825
103+ $2.2580 $232.5740
133+ $2.1830 $290.3390
178+ $1.9566 $348.2748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess