EN
  • EN
  • DE

ISL59830IA

Part No ISL59830IA
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DRIVER 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Applications Driver
Output Type Rail-to-Rail
Number of Circuits 3
-3db Bandwidth 200 MHz
Slew Rate 500V/µs
Current - Supply 120 mA
Current - Output / Channel 50 mA
Voltage - Supply, Single/Dual (±) 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number ISL59830
Standard Package 97 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 163478-ISL59830IA
Ultra Librarian 3D Model Ultra Librarian ISL59830IA CAD Model

Description

The 163478-ISL59830IA is a video amplifier in the Integrated Circuits (ICs) category.

  • Application: video driver applications
  • Package: tube
  • Standard Package: 97 pieces
  • Status: obsolete
  • Manufacturer: Renesas Electronics America
  • Circuits: 3
  • Output: rail-to-rail
  • -3db Bandwidth: 200 MHz
  • Slew Rate: 500V/μs
  • Current Supply: 120 mA
  • Current Output per Channel: 50 mA
  • Voltage Supply Range: 3V to 3.6V
  • Mounting Type: surface mount
  • Package/Case: 16-SSOP (0.154", 3.90mm Width)
  • Supplier Device Package: 16-QSOP
  • ECCN: EAR99
  • REACH: unaffected
  • MSL Level: 1
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1756 $62.1072
28+ $4.2469 $118.9132
43+ $4.1141 $176.9063
59+ $3.9813 $234.8967
76+ $3.8485 $292.4860
101+ $3.4500 $348.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess