EN
  • EN
  • DE

YG862C06RSC

Part No YG862C06RSC
Manufacturer Fuji Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1151669-YG862C06RSC
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian YG862C06RSC CAD Model

Description

The YG862C06RSC is a silicon carbide (SiC) Schottky barrier diode manufactured by Fuji Electric. This diode is designed for high-performance power applications requiring fast switching speed, high voltage capability, and high temperature operation. SiC diodes offer significant advantages over traditional silicon diodes, including lower reverse recovery charge and higher surge current capability. The YG862C06RSC is suitable for use in power factor correction (PFC) circuits, motor drives, and other high-efficiency power conversion systems.

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power quality and reduce energy waste in power supplies.
  • Motor Drives: Employed in motor drives for efficient and reliable control of electric motors.
  • Solar Inverters: Integrated into solar inverters for efficient conversion of DC power from solar panels to AC power.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Welding Machines: Applied in welding machines for efficient and precise control of welding current.
  • Electric Vehicle (EV) Chargers: Utilized in EV chargers for efficient and fast charging of electric vehicles.

Features:

  • Silicon Carbide (SiC) Technology: Provides superior switching performance and high-temperature operation.
  • High Voltage Capability: 600V reverse voltage rating suitable for high-voltage applications.
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability in demanding applications.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Improved Efficiency: SiC technology and low forward voltage drop contribute to higher energy efficiency.
  • Increased Power Density: High-temperature operation allows for smaller heat sinks and higher power density.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in harsh environments.
  • Reduced System Cost: Improved efficiency reduces the need for bulky and expensive cooling systems.
  • Faster Switching Speeds: Allows for higher frequency operation, enabling smaller and lighter power conversion systems.

Additional Details:

The YG862C06RSC is typically available in a TO-220 package or similar, designed for easy mounting and heat dissipation. It is suitable for both hard-switching and soft-switching topologies. The device's characteristics include a very low reverse recovery charge, which minimizes switching losses and improves overall system efficiency. The SiC material also contributes to lower conduction losses compared to silicon diodes. This diode is designed for long-term reliability and stable performance under varying operating conditions.

You May Also Be Interested in

Xicor Inc.
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xilinx Inc.
Contact for details
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess