The ISL3159EFUZ is a ±15kV ESD protected, Profibus transceiver that meets or exceeds the requirements of the ANSI standard TIA/EIA-485 (RS-485) and ISO 11898-2. It’s designed for robust communication in industrial networks and is manufactured by Renesas Electronics.
Applications
- Profibus networks
- Industrial automation
- Process control
- Building automation
- Motor control
Features
- Profibus transceiver
- ±15kV ESD protection on RS-485 I/O pins
- Data rates up to 12Mbps
- Single 3.0V to 5.5V supply
- Low power consumption
- Short-circuit protection
- Thermal shutdown protection
- Fail-safe receiver inputs
- Half-duplex operation
Benefits
- Robust Communication: Designed for reliable data transmission in harsh industrial environments.
- High ESD Protection: Protects the transceiver from damage due to electrostatic discharge.
- Wide Supply Voltage Range: Operates from a single 3.0V to 5.5V supply, offering flexibility in system design.
- Low Power Consumption: Minimizes power requirements, suitable for power-sensitive applications.
- Comprehensive Protection: Short-circuit and thermal shutdown protection prevent damage to the transceiver in fault conditions.
Additional Details
The ISL3159EFUZ includes a robust driver output capable of driving heavily loaded cables. The fail-safe receiver inputs guarantee a known output state when the bus is idle or shorted. The device operates over a wide industrial temperature range. The half-duplex operation allows for data transmission in both directions, but only one direction at a time. The high ESD protection ensures reliable operation in environments with high levels of static electricity.