EN
  • EN
  • DE

ISL24003IRZ-T7

Part No ISL24003IRZ-T7
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description Multi-Channel Buffers Plus VCOM Driver | IC BUFFER 18CH VCOM DRVR 44-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tape and Reel
Status Obsolete
Output Type Rail-to-Rail
Number of Circuits 18
-3db Bandwidth 10MHz
Slew Rate 9V/μs
Supply Current 11.5mA
Current - Output / Channel 130mA
Supply Voltage , Single/Dual (±) 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN-EP (7x7)
Family Part Number ISL24003
Manufacturer Pack Quantity 1,000
MSL Level 2 (1 Year)
Win Source Part Number 1189525-ISL24003IRZ-T7
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL24003IRZ-T7 CAD Model

Description

The Renesas Electronics America Inc. ISL24003IRZ-T7 is an integrated circuit with 18 circuits and a rail-to-rail output type.

  • Circuits: 18
  • Output Type: Rail-to-rail
  • -3db Bandwidth: 10MHz
  • Supply Current: 11.5mA
  • Slew Rate: 9V/μs
  • Supply and Demand Status: Limited
  • Manufacturer's Website: www.intersil.com/cda/home

You May Also Be Interested in

Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess