EN
  • EN
  • DE

IDT8705BYLF

Part No IDT8705BYLF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064692-IDT8705BYLF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT8705BYLF CAD Model

Description

The IDT8705BYLF is a high-performance, low-skew fanout buffer designed by IDT (Integrated Device Technology, now Renesas). It is designed to distribute high-speed clock signals with minimal skew and jitter, making it suitable for various applications, including networking, telecommunications, and data centers.

Applications

      
  • Networking Equipment: Used in routers, switches, and other networking devices to distribute clock signals to multiple components.
  •   
  • Telecommunications Infrastructure: Employed in base stations, optical transport networks, and other telecommunications equipment.
  •   
  • Data Centers: Integrated in servers, storage systems, and other data center equipment to synchronize data transfer.
  •   
  • High-Speed Backplanes: Utilized in backplane applications requiring low skew and jitter clock distribution.

Features

      
  • Low Skew: Minimizes the timing difference between output clock signals.
  •   
  • Low Jitter: Reduces timing jitter to ensure high data integrity in high-speed applications.
  •   
  • Multiple Outputs: Provides multiple output clock signals for distributing clocks to multiple components.
  •   
  • High-Speed Operation: Supports high-frequency clock signals for demanding applications.
  •   
  • Compact Package: Space-saving design for integration into small form-factor devices.

Benefits

      
  • Improved System Performance: Low skew and jitter contribute to higher data rates and improved signal quality.
  •   
  • Enhanced Reliability: Stable clock signals ensure reliable system operation and reduce the risk of errors.
  •   
  • Simplified Design: Fanout buffer simplifies clock distribution and reduces component count.
  •   
  • Reduced Cost: Cost-effective solution for distributing high-speed clock signals.
  •   
  • Wide Range of Applications: Suitable for various applications requiring precise clock distribution.

Additional Details

The IDT8705BYLF supports various output formats, including LVDS, LVPECL, and HCSL, enabling it to interface with a wide range of devices. The specific skew and jitter performance are detailed in the IDT datasheet. It is often used in applications that require precise clock synchronization across multiple devices, such as memory modules and high-speed interfaces.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess