EN
  • EN
  • DE

SGM2010-3.3YN5G/TR

Part No SGM2010-3.3YN5G/TR
Manufacturer SG Micro Corp
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SG Micro Corp
Win Source Part Number 320096-SGM2010-3.3YN5G/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SGM2010-3.3YN5G/TR CAD Model

Description

The SGM2010-3.3YN5G/TR is a low-power, low-dropout (LDO) linear regulator manufactured by SG Micro Corp. It is designed to provide a stable 3.3V output voltage from a wide range of input voltages. This regulator is ideal for battery-powered devices and other applications where efficiency and small size are critical.

Applications:

      
  • Mobile phones
  •   
  • PDAs
  •   
  • MP3 players
  •   
  • GPS devices
  •   
  • Wireless handsets
  •   
  • Bluetooth devices
  •   
  • Portable instruments

Features:

      
  • Low Dropout Voltage: Typically 200mV at 300mA
  •   
  • Low Quiescent Current: Typically 50μA
  •   
  • Input Voltage Range: 2.5V to 5.5V
  •   
  • Output Voltage Accuracy: ±2%
  •   
  • Stable with Ceramic Capacitors: Optimized for use with low-ESR ceramic output capacitors
  •   
  • Over-Current Protection: Provides protection against short-circuit conditions
  •   
  • Over-Temperature Protection: Prevents damage from excessive heat
  •   
  • Small Package: Available in a space-saving SOT-23-5 package

Benefits:

      
  • Extended Battery Life: Low quiescent current maximizes battery runtime in portable devices.
  •   
  • Stable Output Voltage: Ensures reliable performance of downstream circuits.
  •   
  • Simplified Design: Requires minimal external components, reducing board space and cost.
  •   
  • Robust Protection: Over-current and over-temperature protection enhance system reliability.
  •   
  • Compact Size: Small package allows for integration in space-constrained applications.

Additional Details:

The SGM2010-3.3YN5G/TR is designed to be stable with ceramic capacitors, allowing for a smaller and more cost-effective solution. The regulator includes over-current and over-temperature protection to prevent damage from fault conditions. The device is available in a SOT-23-5 package. The operating temperature range is -40°C to +85°C. The part is RoHS compliant.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess