EN
  • EN
  • DE

IDT74FST3244Q

Part No IDT74FST3244Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996432-IDT74FST3244Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FST3244Q CAD Model

Description

The IDT74FST3244Q is a high-performance 4-bit bus switch from Renesas Electronics America, designed for use in a variety of digital systems. This device features low on-resistance, which minimizes signal degradation and ensures clean signal transmission. The 'Q' designation indicates that this part is designed for automotive applications and meets the stringent quality and reliability requirements of the automotive industry.

Applications

  • Automotive infotainment systems
  • Automotive control units
  • Automotive networking
  • General purpose multiplexing and demultiplexing
  • Bus isolation

Features

  • Low on-resistance (typically less than 5 ohms)
  • Minimal propagation delay
  • TTL-compatible input and output levels
  • Wide operating voltage range
  • Automotive qualified
  • 4-bit bus switch configuration

Benefits

  • Improved signal integrity due to low on-resistance, leading to more reliable data transmission.
  • Reduced signal distortion and attenuation.
  • Easy integration into existing digital systems due to TTL compatibility.
  • Suitable for harsh automotive environments, ensuring reliable operation over a wide temperature range.
  • Enhanced system performance through minimal propagation delay.

Additional Details

The IDT74FST3244Q operates from a single 5V supply and is available in a variety of packages, including QSOP (Quarter-Size Outline Package). The device is characterized for operation from -40°C to +85°C. This bus switch can be used for multiplexing/demultiplexing signals or isolating different bus segments. It features a control input that enables or disables the switch. When the switch is enabled, the A and B ports are connected, allowing data to flow in either direction. When the switch is disabled, the A and B ports are isolated. The low on-resistance minimizes signal attenuation across the switch, preserving signal integrity.

The automotive qualification ensures that the IDT74FST3244Q meets the demanding requirements of automotive applications, including resistance to temperature variations, vibration, and other environmental factors. The device is suitable for use in safety-critical systems and other applications where reliability is paramount.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess