EN
  • EN
  • DE

IDT74FCT163244APA8

Part No IDT74FCT163244APA8
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992452-IDT74FCT163244APA8
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT163244APA8 CAD Model

Description

The IDT74FCT163244APA8 is a 16-bit to 32-bit registered transceiver manufactured by Renesas Electronics America. This device is designed for high-speed, low-power operation, making it suitable for a variety of data transmission applications.

Applications:

      
  • High-speed data transmission
  •   
  • Backplane transceivers
  •   
  • Memory interface
  •   
  • Data multiplexing and demultiplexing
  •   
  • Bus isolation

Features:

      
  • 16-bit to 32-bit bidirectional data flow
  •   
  • High-speed operation with low propagation delay
  •   
  • TTL-compatible inputs and outputs
  •   
  • Low ground bounce
  •   
  • Power-down mode for reduced power consumption
  •   
  • Registered outputs for improved signal integrity

Benefits:

      
  • Improved system performance due to fast data transfer rates
  •   
  • Reduced power consumption, contributing to energy efficiency
  •   
  • Enhanced signal integrity for reliable data transmission
  •   
  • Simplified system design through integrated functionality
  •   
  • Increased system reliability due to robust design

Additional Details:

The IDT74FCT163244APA8 operates from a 3.3V power supply and is available in a TSSOP package. It features integrated pull-up resistors on the output enable pins to prevent floating outputs when disabled. The transceiver is designed to minimize ground bounce, ensuring clean switching characteristics. It meets industry-standard JEDEC specifications for electrical performance and reliability. The device also incorporates a power-down mode, further reducing power consumption when the transceiver is not actively transmitting data.

The FCT (Fast CMOS Technology) ensures fast switching speeds with minimal power consumption. The registered outputs provide a synchronous data transfer, which simplifies timing requirements and enhances overall system performance. The bidirectional data flow allows for flexible data transfer in both directions, making it versatile for different system architectures.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess