EN
  • EN
  • DE

IDT7201LA30TDB

Part No IDT7201LA30TDB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Mem Fifo 512X9 Async 28CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 30 ns
Bus Directional Unidirectional
Mounting SMD (SMT)
Case / Package CDIP
FWFT Support No
Maximum Operating Temperature 125 °C
Max Supply Current 100 mA
Min Operating Temperature -55 °C
Mount Through Hole
Programmable Flags Support No
Retransmit Capability Yes
RoHS Compliant
Win Source Part Number 1027497-IDT7201LA30TDB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7201LA30TDB CAD Model

Description

The IDT7201LA30TDB is a First-In, First-Out (FIFO) memory device manufactured by Renesas Electronics America. It's designed for asynchronous data transfer applications where data needs to be buffered and retrieved in the same order it was received. This FIFO is characterized by its high speed and low power consumption, making it suitable for a range of applications.

Applications:

  • Data Communications: Used as a buffer between systems operating at different data rates.
  • Networking Equipment: Employed in network interfaces and switches to handle data flow.
  • Digital Signal Processing (DSP): Provides temporary storage for data being processed.
  • Image Processing: Used in frame buffers and image processing pipelines.
  • Industrial Automation: Used in control systems to synchronize data between different modules.

Features:

  • Asynchronous Operation: Allows independent read and write operations.
  • High-Speed Performance: Offers fast data transfer rates, indicated by the '30' in the part number, suggesting a speed of 30ns (though this may require confirmation via datasheet).
  • Low Power Consumption: Designed for efficient power usage.
  • Expandable: Can be cascaded to increase memory depth.
  • Flags: Provides status flags such as Empty, Full, and Half-Full to manage data flow.

Benefits:

  • Improved System Performance: Buffers data to prevent bottlenecks and data loss.
  • Simplified System Design: Asynchronous operation reduces timing complexity.
  • Increased Reliability: Ensures data integrity by providing a reliable buffer.
  • Flexibility: Adaptable to various data rates and system architectures.
  • Reduced Power Consumption: Contributes to energy efficiency in the overall system.

Additional Details: This FIFO device typically supports a parallel data interface. The specific capacity and organization (e.g., number of bits wide and depth) would be detailed in the datasheet. The 'TDB' suffix likely refers to the package type, which is often a ceramic DIP package for high reliability. The IDT7201LA series is known for its robust performance in demanding industrial and communication environments. Always refer to the official Renesas datasheet for precise electrical characteristics, timing diagrams, and application notes before integrating this component into a design.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess