EN
  • EN
  • DE

IDT6116S70C

Part No IDT6116S70C
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007272-IDT6116S70C
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT6116S70C CAD Model

Description

The IDT6116S70C is a high-speed 16,384 x 1 bit (16K x 1) Static Random-Access Memory (SRAM) device manufactured by Renesas Electronics America (originally IDT). It's designed for applications requiring fast access times and low power consumption, such as cache memory, buffer memory, and control memory in high-performance systems.

Applications:

  • Cache Memory: Used as cache memory in microprocessors and microcontrollers to improve performance.
  • Buffer Memory: Employed as buffer memory in data acquisition systems and communication equipment.
  • Control Memory: Utilized as control memory in industrial automation systems and embedded controllers.
  • Digital Signal Processing (DSP): Used in DSP systems for temporary data storage and processing.
  • Networking Equipment: Employed in routers and switches for packet buffering and processing.

Features:

  • High-Speed Access: Offers fast access times for high-performance applications.
  • Low Power Consumption: Reduces power dissipation, extending battery life in portable devices.
  • Single 5V Supply: Operates from a single 5V power supply.
  • Fully Static Operation: Eliminates the need for refresh cycles.
  • Equal Access and Cycle Times: Simplifies system timing and control.

Benefits:

  • Improved System Performance: Enables faster data access and processing.
  • Reduced Power Consumption: Extends battery life and lowers energy costs.
  • Simplified System Design: Simplifies timing and control.
  • Increased System Reliability: Provides stable and dependable performance.
  • Reduced Board Space: Compact package for space-constrained applications.

Additional Details:

The IDT6116S70C features a typical access time of 70ns. It is available in various package options, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit). It is fully TTL compatible. The device is designed for reliable operation over a wide temperature range.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess