EN
  • EN
  • DE

TAT7460B1A-EVB

Part No TAT7460B1A-EVB
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Evaluation Board for TAT7460B1A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098018-TAT7460B1A-EVB
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TAT7460B1A-EVB CAD Model

Description

The TAT7460B1A-EVB is an evaluation board from Qorvo designed to demonstrate and test the capabilities of the TAT7460B1A, a high-performance Bulk Acoustic Wave (BAW) filter. This evaluation board allows engineers and designers to quickly assess the filter's performance in a real-world setting, facilitating efficient prototyping and development.

Applications

  • 5G Cellular Infrastructure: Used for evaluating filter performance in 5G base stations and small cells.
  • Wireless Communication Systems: Employed in testing filter characteristics for various wireless communication standards (e.g., Wi-Fi, Bluetooth).
  • RF Front-End Design: Facilitates the design and optimization of RF front-end modules.
  • Test and Measurement: Used in laboratory settings for characterizing RF signals and filter performance.
  • Prototype Development: Accelerates the development and testing of wireless communication devices.

Features

  • On-Board SMA Connectors: Provides convenient RF input and output connections for easy testing and integration.
  • Optimized PCB Layout: Designed for minimal signal loss and optimal performance of the TAT7460B1A filter.
  • Comprehensive Test Points: Includes test points for measuring critical parameters such as insertion loss, return loss, and isolation.
  • Easy-to-Use Interface: Simple and intuitive interface for connecting to test equipment and evaluating filter performance.
  • Compact Size: Small form factor allows for easy integration into existing test setups.
  • Detailed Documentation: Comes with comprehensive documentation, including schematics, layout files, and test data.

Benefits

  • Accelerated Development: Reduces development time by providing a ready-to-use platform for evaluating the TAT7460B1A filter.
  • Improved Design Accuracy: Allows for accurate measurement and characterization of filter performance, leading to optimized designs.
  • Reduced Risk: Minimizes the risk of design errors by providing a proven and tested platform.
  • Simplified Testing: Simplifies the testing process by providing convenient RF connections and test points.
  • Enhanced Understanding: Facilitates a deeper understanding of filter characteristics and performance.

Technical Specifications: The TAT7460B1A-EVB is specifically designed for use with the TAT7460B1A BAW filter. The board's layout and components are optimized for the filter's frequency range and impedance characteristics. Refer to the Qorvo documentation for detailed specifications on the filter and the evaluation board, including frequency range, insertion loss, return loss, and impedance matching.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess