EN
  • EN
  • DE

IDT7200L25TP

Part No IDT7200L25TP
Manufacturer Renesas Electronics America
Catalog Logic - FIFOs Memory
Description IC Mem Fifo 256X9 25NS 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 25 ns
Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Through Hole
RoHS Non-Compliant
Win Source Part Number 1017779-IDT7200L25TP
Categories Logic - FIFOs Memory
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7200L25TP CAD Model

Description

The IDT7200L25TP is a high-speed CMOS FIFO (First-In, First-Out) memory device manufactured by Renesas Electronics America (formerly IDT). This device is designed for applications requiring asynchronous data buffering between systems operating at different clock rates or with varying data transfer characteristics. It provides a simple and efficient solution for managing data flow in communication systems, signal processing, and other real-time applications.

Applications

  • Data Communications
  • Networking Equipment (Routers, Switches)
  • Signal Processing
  • Video and Audio Buffering
  • Data Acquisition Systems
  • Medical Imaging
  • Industrial Control Systems

Features

  • Organization: 512 x 9 bit
  • Access Time: 25ns
  • Asynchronous Operation: Allows independent read and write clocks.
  • Input/Output Enable Control: Provides flexible data flow management.
  • Empty, Full, and Half-Full Flags: Indicate FIFO status.
  • Retransmit Capability: Allows reading data multiple times.
  • Low Power CMOS Technology: Minimizes power consumption.
  • Package: 28-Pin Plastic DIP (PDIP)
  • Operating Voltage: 5V
  • Read and Write Cycle Time: Fast cycle times for high data throughput.

Benefits

  • High-Speed Data Transfer: Fast access time ensures quick data buffering.
  • Asynchronous Operation: Facilitates data transfer between systems with different clock rates.
  • Easy Implementation: Simple interface simplifies system design.
  • Flexible Data Flow Control: Input and output enable signals provide precise control over data transfer.
  • Status Flags: Empty, Full, and Half-Full flags simplify FIFO management.
  • Reliable Operation: Robust design ensures reliable data buffering.

Additional Details

The IDT7200L25TP utilizes a dual-port architecture, allowing simultaneous read and write operations. The device features a retransmit capability, which allows the data to be read multiple times without being lost from the FIFO. This is useful in applications where data needs to be processed or monitored multiple times. The status flags (Empty, Full, and Half-Full) provide real-time information about the FIFO's occupancy, enabling efficient data management and preventing data overflow or underflow. This FIFO is commonly used in older systems, and while newer, higher-density, and faster FIFOs are available, the IDT7200 series remains a reliable and cost-effective solution for specific applications. Datasheets available from Renesas provide comprehensive details about electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Rochester Electronics
FIFO, 256X18, 13NS, SYNCHRONOUS
Need more? Email Us
Texas Instruments
512 × 36 CLOCKED FIRST-IN, FIRST-OUT MEMORY | IC CLK DUAL FIFO MEMORY 120HLQFP
Need more? Email Us
Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $110.7143
Cypress Semiconductor Corp
64/256/512/1K/2K/4K x18 Low-Voltage Synchronous FIFOs
Need more? Email Us
ON Semiconductor
First-In First-Out (FIFO) Buffer Memory | IC MEMORY 1ST-IN/OUT 64X4 24-DIP
Lowest to $25.5280
Renesas Electronics America
IC FIFO SYNC 4096X18 15NS 32QFP / Synchronous FIFO 72K (8K x 9) Uni-Directional 66.7MHz 10ns 32-TQFP (7x7)
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES
Lowest to $21.5153
Renesas Electronics America
FIFO, 1KX9, 10ns, Synchronous, CMOS, PQFP64
Need more? Email Us
Texas Instruments
512 X 18, 1024 X 18, 2048 X 18, 4096 X 18 DSP-SYNC FIRST-IN, FIRST-OUT MEMORIES | IC SYNC FIFO MEM 4096X18 64-TQFP
Lowest to $44.6433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess