EN
  • EN
  • DE

GT25C08-2GLI-TR

Part No GT25C08-2GLI-TR
Manufacturer Giantec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Giantec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824449-GT25C08-2GLI-TR
Package Tape & Reel (TR)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 20MHz
Write Cycle Time - Word, Page 5ms
Access Time 20ns
Voltage - Supply 1.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOP
Ultra Librarian 3D Model Ultra Librarian GT25C08-2GLI-TR CAD Model

Description

The GT25C08-2GLI-TR is an 8Kb (1024 x 8) serial EEPROM manufactured by Giantec. This device utilizes a Serial Peripheral Interface (SPI) for communication, providing a high-speed interface for data transfer in embedded systems. It's a non-volatile memory solution ideal for storing configuration settings, user data, and other critical information that needs to be retained when power is removed.

Applications:

  • Consumer Electronics (e.g., TVs, DVD players, gaming consoles)
  • Industrial Control Systems
  • Automotive Electronics (e.g., instrument clusters, engine control)
  • Medical Devices
  • Smart Meters
  • Security Systems

Features:

  • 8Kb (1024 x 8) EEPROM
  • Standard SPI Interface
  • Wide Voltage Operation: 1.8V to 5.5V
  • Low Power Consumption
  • Hardware Write Protection
  • Software Write Protection
  • Self-Timed Write Cycle
  • High Reliability with 1 Million Erase/Write Cycles
  • Data Retention: > 100 Years
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant
  • Available in Surface Mount Packages (e.g., SOIC, TSSOP)

Benefits:

  • Non-volatile storage ensures data is retained even when power is off.
  • The SPI interface allows for high-speed data transfer and simple communication with microcontrollers.
  • Low power consumption makes it suitable for battery-powered applications.
  • Write protection features prevent accidental data corruption.
  • High endurance and data retention characteristics ensure long-term reliability.
  • Small form factor allows for use in compact designs.

Additional Details:

The GT25C08-2GLI-TR supports various SPI modes for flexible communication. It features both hardware and software write protection mechanisms to safeguard data from accidental modification. The self-timed write cycle simplifies the programming process and reduces the need for external timing components. This EEPROM is commonly used in applications requiring reliable and fast non-volatile memory, such as storing configuration data, calibration parameters, and user settings. The 'TR' suffix likely indicates that the device is packaged on tape and reel for automated assembly processes.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess