EN
  • EN
  • DE

HMA81GR7AFR8N-VKTF

Part No HMA81GR7AFR8N-VKTF
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR4-2666V 1Gx72 ECC Reg/RDIMM 1Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946656-HMA81GR7AFR8N-VKTF
Series *
Ultra Librarian 3D Model Ultra Librarian HMA81GR7AFR8N-VKTF CAD Model

Description

The HMA81GR7AFR8N-VKTF is a DDR4 SDRAM module from Hynix Semiconductor designed for use in desktop computers, workstations, and servers. This high-speed memory module provides the bandwidth and capacity needed to support demanding applications and multitasking. It is engineered to deliver reliable performance and efficient power consumption.

Applications

  • Desktop Computers: Provides the main system memory for running operating systems and applications.
  • Workstations: Enhances performance for professional applications, such as video editing, 3D rendering, and CAD software.
  • Servers: Supports server applications and virtualization environments with high-capacity, reliable memory.
  • Gaming PCs: Improves gaming performance by enabling faster data access and smoother frame rates.
  • Content Creation: Facilitates the creation and editing of high-resolution multimedia content.

Features

  • DDR4 Technology: Utilizes DDR4 SDRAM technology, offering increased bandwidth and lower power consumption compared to DDR3.
  • Capacity: Indicates the total memory capacity of the module (e.g., 8GB).
  • Speed: Specifies the data transfer rate of the module (e.g., 2400MHz, 2666MHz).
  • Form Factor: Designed for use in standard DIMM slots on compatible motherboards.
  • Unbuffered: Typically an unbuffered DIMM (UDIMM) suitable for desktop and workstation applications.

Benefits

  • Increased Performance: DDR4 technology enables faster data transfer rates, improving overall system performance.
  • Lower Power Consumption: Reduces energy consumption, leading to lower operating costs and extended battery life in portable devices.
  • Improved Multitasking: Allows for smoother multitasking and faster switching between applications.
  • Enhanced Gaming Experience: Provides a more responsive and immersive gaming experience with reduced lag and stuttering.
  • Scalable Memory Solution: Enables easy memory upgrades to meet growing system requirements.

Additional Details

The HMA81GR7AFR8N-VKTF memory module is designed according to industry standards for DDR4 SDRAM. It operates at a specified voltage and should be installed in compatible DIMM slots. The module's performance is influenced by the system's chipset, CPU, and other memory modules. Proper installation and configuration are essential for optimal performance and stability. Consult the manufacturer's specifications for comprehensive information on operating conditions and compatibility.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess