The IDT71V2556S100BQ, now under Renesas Electronics America, is a high-speed 256K x 8 synchronous static RAM (SSRAM) designed for applications requiring fast data access and high bandwidth. This SSRAM is a suitable solution for various networking, telecommunications, and high-performance computing systems.
Applications
- Networking equipment (routers, switches)
- Telecommunications systems
- High-performance computing
- Cache memory
- Digital signal processing (DSP)
Features
- High-speed synchronous operation: 100 MHz
- 256K x 8 organization
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Burst counter for sequential data access
- Available in BGA package
- Internal input registers
Benefits
- Improved system performance due to fast synchronous operation.
- High data throughput for demanding applications.
- Simplified system design with single power supply operation.
- Easy interfacing with LVTTL logic.
- Efficient data access with burst counter.
- Compact footprint with BGA package.
Technical Specifications
The IDT71V2556S100BQ operates from a single 3.3V power supply. Its synchronous operation allows for precise timing control and high-speed data transfers. The device is typically available in a BGA (Ball Grid Array) package, offering a compact footprint for high-density board layouts.
The SSRAM's high speed and burst counter functionality make it well-suited for applications where large amounts of data need to be accessed quickly and efficiently. Its LVTTL compatibility simplifies interfacing with other components in the system.
The IDT71V2556 series, now under Renesas, is known for its robust design and reliability, making it a popular choice for high-performance networking and telecommunications applications. Its compact BGA package enables dense board layouts, making it suitable for space-constrained environments.