EN
  • EN
  • DE

SKY67180-306EK2

Part No SKY67180-306EK2
Manufacturer Skyworks Solutions Inc.
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Skyworks Solutions Inc.
Package Box
Type Amplifier
Frequency 2.6GHz
For Use With/Related Products SKY67180-306LF
Supplied Contents Board(s)
Base Product Number SKY67180
Other Names 863-SKY67180-306EK2
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3B992
HTSUS 8543.70.8000
Win Source Part Number 1283424-SKY67180-306EK2
Ultra Librarian 3D Model Ultra Librarian SKY67180-306EK2 CAD Model

Description

The SKY67180-306EK2 Evaluation Kit is a platform engineered to simplify the evaluation of the SKY67180-306, a compact and high-performance Front-End Module (FEM) from Skyworks Solutions. This kit empowers design engineers to comprehensively assess the module's capabilities and expedite its integration into diverse wireless communication systems. The EK2 offers refined functionalities compared to the EK1, possibly including different band support or improved measurement capabilities.

Applications

  • Cellular IoT (LTE-M/NB-IoT): Evaluate the RF performance for cellular IoT applications.
  • Smart Metering: Test wireless communication in smart metering scenarios.
  • Asset Tracking: Prototype and evaluate asset tracking RF functionality.
  • Wireless Sensor Networks (WSN): Develop and test wireless sensor network connectivity.

Features

  • Complete Evaluation Platform: Includes the SKY67180-306 FEM and necessary support circuitry.
  • SMA Connectors: Equipped with SMA connectors for convenient connection to test equipment.
  • Optimized Matching Network: Contains an optimized matching network for the SKY67180-306, ensuring peak performance.
  • Configurable Bias: Offers adjustable bias settings to analyze varying operational conditions.
  • Detailed Documentation: Accompanied by comprehensive documentation and application notes.

Benefits

  • Accelerated Development: Shortens the design cycle by providing a pre-configured evaluation platform.
  • Precise Performance Measurement: Provides accurate measurement capabilities for key performance indicators.
  • Risk Mitigation: Helps identify and address potential design flaws early.
  • Streamlined Integration: Facilitates the integration of the SKY67180-306 into various wireless devices.

The SKY67180-306 is a compact, high-performance Front-End Module (FEM) designed to meet the demanding requirements of LTE-M/NB-IoT applications. It integrates a power amplifier, low noise amplifier (LNA), and transmit/receive switch into a small form factor. The evaluation kit enables in-depth performance assessment, including transmit power, receiver sensitivity, and overall system performance. The integrated matching network ensures optimal impedance matching, and configurable bias settings allow for experimentation with different operational parameters. The detailed documentation supports engineers in their evaluation and integration processes. This kit offers a refined platform over the EK1 version, which might include enhanced features or band support tailored to specific application needs.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess