EN
  • EN
  • DE

IDT7187L45DB

Part No IDT7187L45DB
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064454-IDT7187L45DB
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7187L45DB CAD Model

Description

The IDT7187L45DB is a high-speed 16K x 4 Static RAM (SRAM) manufactured by Renesas Electronics America (originally by Integrated Device Technology, IDT). This SRAM is designed for applications requiring both high speed and moderate memory capacity. It offers a fast access time and is suitable for use as cache memory, buffer memory, or in high-performance control systems.

Applications

  • Cache Memory: Used in microprocessor and DSP systems to reduce memory access times.
  • Buffer Memory: Provides temporary storage in data communication and signal processing applications.
  • Control Store: Used in embedded systems to store microcode or control sequences.
  • Graphics Display: Frame buffer for graphics cards and displays.
  • Instrumentation: Used in test equipment and data acquisition systems for temporary data storage.

Features

  • 16K x 4 Memory Organization: Offers a memory array of 16,384 words, each 4 bits wide.
  • Fast Access Time: 45ns access time for rapid data retrieval.
  • Low Power Consumption: Reduces overall system power requirements.
  • Three-State Outputs: Allows for easy memory expansion and interfacing with other devices.
  • Equal Access and Cycle Times: Simplifies system timing and control.
  • DB Package: Ceramic DIP Package.

Benefits

  • Improved System Performance: Fast access time reduces latency and speeds up data processing.
  • Energy Efficiency: Low power consumption makes it suitable for battery-powered devices.
  • Simplified Integration: Standard interface simplifies interfacing with microprocessors and other digital circuits.
  • Reliable Data Storage: Provides stable and dependable memory storage.

Additional Details

The IDT7187L45DB operates from a single 5V power supply. The 45 in the part number indicates the access time in nanoseconds. The DB indicates the package type, which is a ceramic DIP package. The three-state outputs are controlled by an Output Enable (OE) pin. The chip enable (CE) input provides for easy memory selection. The operating temperature range is typically -55°C to +125°C, making it suitable for demanding environments.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess