EN
  • EN
  • DE

IDT7174S35TC

Part No IDT7174S35TC
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Cashe-tag Ram DIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064453-IDT7174S35TC
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7174S35TC CAD Model

Description

The IDT7174S35TC is a high-speed 4K x 4 Static RAM (SRAM) device. It is designed for applications requiring fast access times and reliable data storage. This SRAM is commonly used in cache memory, buffer memory, and other high-performance memory systems.

Applications

  • Cache Memory: Used as cache memory in high-performance computing systems.
  • Buffer Memory: Employed as buffer memory for data storage and retrieval.
  • Digital Signal Processing (DSP): Integrated into DSP systems for fast data access.
  • Networking Equipment: Utilized in networking devices for buffering data.
  • Test and Measurement Equipment: Found in test and measurement equipment for data storage.

Features

  • High Speed: Features a fast access time of 35ns.
  • 4K x 4 Organization: Organized as 4K words by 4 bits.
  • Single 5V Supply: Operates from a single 5V power supply.
  • TTL Compatible: TTL compatible inputs and outputs.
  • Three-State Outputs: Three-state outputs for easy memory expansion.
  • Available Packages: Available in various package options.

Benefits

  • Fast Access: Provides fast access times for high-speed data retrieval.
  • Reliable Data Storage: Offers reliable data storage in demanding applications.
  • Easy Integration: TTL compatible inputs and outputs simplify integration.
  • Flexible Memory Expansion: Three-state outputs allow for flexible memory expansion.
  • Wide Range of Applications: Suitable for a wide range of high-performance applications.

Additional Details

The IDT7174S35TC requires a 5V power supply. The specific power consumption and operating temperature ranges can be found in the Renesas Electronics America datasheet. Proper decoupling and PCB layout techniques are crucial for achieving optimal performance. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the datasheet.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess