EN
  • EN
  • DE

HGTP11N120CND

Part No HGTP11N120CND
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062783-HGTP11N120CND
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HGTP11N120CND CAD Model

Description

The HGTP11N120CND is a discrete insulated gate bipolar transistor (IGBT) from Fairchild Semiconductor (now ON Semiconductor). IGBTs are semiconductor devices used for switching and amplifying electronic signals in electronic devices. They combine the characteristics of MOSFETs and bipolar junction transistors (BJTs), offering high input impedance and high current carrying capabilities. This particular IGBT is designed for high-voltage, high-current switching applications.

Applications

  • Uninterruptible Power Supplies (UPS): Used in the inverter stage to convert DC power from batteries to AC power.
  • Welding Machines: Used to control the current and voltage in welding equipment.
  • Induction Heating: Used in the power supply to generate high-frequency AC for heating.
  • Motor Control: Employed in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Power Factor Correction (PFC): Used in PFC circuits to improve the power factor of electronic devices.

Features

  • High Input Impedance: Simplifies gate drive circuitry.
  • High Current Capability: Can handle significant current levels.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • Avalanche Energy Rated: Offers robustness against transient voltage spikes.

Benefits

  • Improved Efficiency: The low saturation voltage and fast switching speed contribute to higher efficiency in power electronic circuits, reducing energy waste and heat generation.
  • Simplified Design: The high input impedance simplifies the design of gate drive circuits, reducing component count and cost.
  • Increased Reliability: The avalanche energy rating enhances the device's ability to withstand voltage transients, improving overall system reliability.
  • Higher Power Density: The ability to handle high currents and voltages in a compact package allows for higher power density in electronic devices.
  • Precise Control: Facilitates precise control of power flow in various applications, enhancing the performance of the overall system.

Technical Specifications

While specific values should be verified against the official datasheet, typical specifications for this type of IGBT might include:

  • Voltage Rating: 1200V (as indicated by 120 in the part number).
  • Current Rating: Approximately 11A.
  • Package Type: Likely a TO-220 or similar through-hole package.
  • Switching Frequency: Optimized for relatively high-frequency switching applications.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications. Datasheets provide critical information regarding maximum ratings, electrical characteristics, thermal properties, and safe operating area.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess