EN
  • EN
  • DE

IDT7133LA20PFG

Part No IDT7133LA20PFG
Manufacturer Renesas Electronics America
Catalog RAM
Description IC SRAM 32KBIT 20NS 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Interface Parallel
Maximum Operating Temperature 125 °C
Memory Type RAM, SRAM
Min Operating Temperature -55 °C
RoHS Compliant
Win Source Part Number 1064426-IDT7133LA20PFG
Categories RAM
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7133LA20PFG CAD Model

Description

The IDT7133LA20PFG is a high-speed 4K x 8 Dual-Port Static RAM (SRAM) manufactured by Renesas Electronics America (previously IDT). It is designed for applications that require simultaneous and asynchronous access to a shared memory resource from two independent sources. The 'LA' in the part number usually indicates a low-power version, and 'PFG' refers to the package type, which is likely a plastic flat pack or similar.

Applications:

  • Network communication devices (e.g., routers, switches).
  • Multi-processor systems requiring shared memory access.
  • Industrial control systems.
  • Digital signal processing (DSP) applications.
  • Video and image processing.

Features:

  • Dual-port operation: Allows simultaneous read/write access from two independent ports.
  • Fast access time: 20 ns
  • Low-power operation (LA version).
  • 4K x 8 memory organization.
  • Asynchronous operation: Each port operates independently.
  • BUSY flag: Indicates when the memory is being accessed.
  • Interrupt flags: Signals memory status to external devices.
  • Separate address, data, and control signals for each port.
  • Available in a PFG package (Plastic Flat Pack).

Benefits:

  • Increased system throughput: Dual-port architecture enables simultaneous access, reducing contention and speeding up data transfer.
  • Simplified multiprocessor communication: Facilitates efficient data sharing between multiple processors.
  • Reduced latency: Fast access time minimizes delays in time-critical applications.
  • Lower power consumption: Extends battery life in portable or power-sensitive applications.
  • Enhanced system reliability: Asynchronous operation reduces the risk of synchronization problems.

Technical Specifications:

  • Access Time: 20ns
  • Organization: 4K x 8
  • Supply Voltage: 5V (typically)
  • Operating Temperature: Commercial
  • Package Type: PFG (Plastic Flat Pack)

The IDT7133LA20PFG dual-port SRAM is a high-performance memory solution designed for applications that require fast, concurrent access to shared data. Its combination of speed, low power, and dual-port functionality makes it suitable for a wide range of applications, particularly those in networking, multiprocessing, and industrial control systems.

You May Also Be Interested in

Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
DRAM Chip RLDRAM 576M-Bit 64Mx9 1.8V 144-Pin FBGA Tray
Need more? Email Us
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
Micron Technology Inc.
Combo Mem 32Gx8 MLC NAND eMMC + 1Gx32 Mobile LPDDR3 SDRAM 3.3V 221-Pin LFBGA
Lowest to $62.5629
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612
STMicroelectronics
IC NVSRAM 256KBIT PARALLEL 44SO / NVSRAM (Non-Volatile SRAM) Memory IC 256Kb (32K x 8) Parallel 35 ns 44-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess