Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 35ns
Access Time 35 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 44-BSOP (0.337", 8.56mm Width)
Supplier Device Package 44-SO
Base Product Number M48Z32
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0041
Other Names -497-2878-5,M48Z32V-35MT1,497-2878-5
Standard Package 28
Win Source Part Number 1073986-M48Z32V-35MT1E
Ultra Librarian 3D Model Ultra Librarian M48Z32V-35MT1E CAD Model

Description

The M48Z32V-35MT1E is a 32 Kbit 4K x 8 ZEROPOWER® SRAM with a precision power-on reset and battery switchover, manufactured by STMicroelectronics. This high-performance non-volatile memory integrates a factory-fresh battery, enabling the SRAM to maintain data integrity even when the primary power supply is turned off. This feature makes it an ideal choice for a wide range of applications that require data retention after power loss, such as industrial control systems, measurement equipment, and other critical data storage systems.

Key Features

  • Integrated Power-Fail Deselect (PFD) circuitry ensures that write operations are completed even in the event of power failure, protecting data integrity.
  • Automatic battery switchover maintains the supply of power to the RAM to prevent data loss when the external supply is interrupted or falls below a specific threshold.
  • Low Power Consumption with a typical standby current of 100μA, making it suitable for battery-powered applications.
  • 4K x 8-bit structure provides a substantial amount of storage for configuration parameters, data logging, and other uses.
  • 35ns access time allows for fast data retrieval, contributing to the overall performance of the system it is used in.
  • Lithium coin cell battery included in the package ensures years of reliable data retention and eliminates the need for an external battery.

Applications

The M48Z32V-35MT1E is versatile and can be used in a variety of applications including:

  • Industrial automation and control systems
  • Portable instrumentation
  • Medical monitoring and diagnostics
  • Telecommunications systems
  • Automotive electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M48Z32V-35MT1E is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring a reliable performance over a wide temperature range and a long product lifecycle.

You May Also Be Interested in

Renesas Electronics America
SRAM Chip Async Single 5V 64K-Bit 8K x 8 45ns 28-Pin CDIP
Need more? Email Us
ECAD model for IDT7164L45TDB
GSI Technology
SRAM Chip Sync Quad 2.5V/3.3V 72M-Bit 2M x 36 7.5ns/3ns 119-Pin F-BGA Tray
Need more? Email Us
ECAD model for GS864236B-200I
GSI Technology
SRAM Chip Sync Dual 2.5V/3.3V 9M-Bit 512K x 18 6.5ns/3ns 100-Pin TQFP
Need more? Email Us
ECAD model for GS88018CGT-200
GSI Technology
SRAM Chip Sync Dual 1.8V 18M-Bit 512K x 36 0.45ns 165-Pin FBGA Tray
Lowest to $28.0284
ECAD model for GS8182D36BD-200
GSI Technology
SRAM Chip Sync Single 1.8V 36M-Bit 2M x 18 0.45ns 165-Pin FBGA
Need more? Email Us
ECAD model for GS8342T18BGD-333I
Renesas Electronics America
SRAM Chip Async Single 3.3V 4M-Bit 512K x 8 15ns 44-Pin TSOP-II Tray
Lowest to $12.7963
ECAD model for IDT71V424S15PHGI
Renesas Electronics America
SRAM Chip Async Dual 5V 64K-Bit 8K x 8 55ns 64-Pin TQFP T/R
Lowest to $54.8383
ECAD model for IDT7005S55PF8
Renesas Electronics America
Multi-Port SRAM, 4KX16, 35ns, CMOS, CPGA84
Need more? Email Us
ECAD model for IDT7024L35GB
Renesas Electronics America
IC SRAM 64KBIT 20NS 28DIP
Need more? Email Us
ECAD model for IDT7164S20TPGI

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention