EN
  • EN
  • DE

HF105F-1/012D-1ZSTF(257)

Part No HF105F-1/012D-1ZSTF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150716-HF105F-1/012D-1ZSTF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF105F-1/012D-1ZSTF(257) CAD Model

Description

The HF105F-1/012D-1ZSTF(257) is a miniature, high-power electromagnetic relay manufactured by Hongfa. It is designed for a variety of applications requiring reliable switching capabilities, particularly in environments with high inrush currents. This relay is known for its compact size, high contact load capacity, and long operational life.

Applications

  • Household appliances (e.g., refrigerators, washing machines, air conditioners)
  • Industrial control equipment
  • Power supplies
  • Lighting control systems
  • Office automation equipment
  • Motor control circuits
  • Uninterruptible power supplies (UPS)

Features

  • High contact load capacity
  • Miniature size
  • High surge resistance
  • Long life expectancy
  • Available with various coil voltages
  • SPDT (Single Pole Double Throw) contact form
  • Sealed construction for environmental protection
  • RoHS compliant

Benefits

  • Reliable switching: Provides dependable switching performance even under high inrush current conditions.
  • Compact design: Saves valuable space on circuit boards.
  • Long operational life: Reduces maintenance and replacement costs.
  • Versatile application: Suitable for a wide range of devices and systems.
  • Environmentally friendly: Complies with RoHS standards, reducing hazardous substances.
  • Protected against environmental factors: Sealed construction ensures reliable operation in dusty or humid environments.
  • Easy integration: Standard pin configuration simplifies integration into existing circuits.

Additional Details

The HF105F-1/012D-1ZSTF(257) relay features a coil voltage of 12VDC. Its contact arrangement is SPDT, allowing for versatile switching configurations. The relay is designed to handle significant inrush currents, making it suitable for applications with demanding load requirements. The sealed construction provides protection against dust, moisture, and other environmental factors, ensuring reliable operation in harsh conditions. The relay's compact size makes it ideal for applications where space is limited. The high contact load capacity allows it to switch relatively high currents and voltages. The long life expectancy of the relay minimizes the need for frequent replacements, reducing maintenance costs. The materials used in the construction of the relay are RoHS compliant, meaning they are free from certain hazardous substances. The part number (257) likely indicates a specific production batch or minor variation within the HF105F-1/012D-1ZSTF series. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

This relay is suitable for a wide range of applications, providing reliable switching performance in a compact and robust package. Its combination of features makes it a popular choice for appliance manufacturers, industrial equipment designers, and other applications requiring reliable switching capabilities.

You May Also Be Interested in

Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Mingtek
Lowest to $1.3456
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Crouse-Hinds
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess