EN
  • EN
  • DE

AT93C66AU3-10UU-1.8 SL383

Part No AT93C66AU3-10UU-1.8 SL383
Manufacturer Microchip Technology
Catalog EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Density 4 kb
Interface Serial
Max Frequency 250 kHz
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1046701-AT93C66AU3-10UU-1.8 SL383
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT93C66AU3-10UU-1.8 SL383 CAD Model

Description

Microchip Technology AT93C66AU3-10UU-1.8 SL383 EEPROM

The AT93C66AU3-10UU-1.8 SL383 from Microchip Technology is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device that offers a robust storage solution for a wide range of applications. This particular model is part of the AT93C series, which is renowned for its reliability, endurance, and low-power consumption characteristics.

With a storage capacity of 4 Kbit, the AT93C66AU3-10UU-1.8 SL383 is designed to retain data for an extended period, making it suitable for configuration settings, device identification, and calibration data storage. The EEPROM operates on a supply voltage range of 1.8V to 5.5V, which makes it compatible with various low-voltage and standard applications.

This EEPROM features a fast write cycle time of only 5 ms, allowing for quick data updates and minimal downtime for the host system. Additionally, it supports a maximum clock frequency of 10 MHz, enabling rapid data transfer rates that can keep pace with the demands of high-speed microcontrollers and processors.

The AT93C66AU3-10UU-1.8 SL383 utilizes the industry-standard 3-wire serial interface, which simplifies integration into existing designs and reduces the number of required I/O connections. This interface is compatible with SPI protocols, ensuring easy communication with a broad range of microcontrollers.

The device comes in a compact 8-lead TSSOP package, which is ideal for space-constrained applications. Furthermore, it is specified for operation over an industrial temperature range of -40°C to +85°C, making it a reliable choice for harsh environments and demanding industrial applications.

For enhanced data security, the AT93C66AU3-10UU-1.8 SL383 includes features such as write protection and a programmable write disable instruction. These functions prevent accidental data alteration and ensure the integrity of the stored information.

In summary, the AT93C66AU3-10UU-1.8 SL383 EEPROM from Microchip Technology offers a combination of high-speed performance, low-power operation, and secure data storage, making it an excellent choice for a multitude of applications that require non-volatile memory solutions.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess