EN
  • EN
  • DE

IDT5V41129PGG

Part No IDT5V41129PGG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Clk Gen Spred Spectrm 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Input Clock
Max Frequency 200 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
PLL Yes
RoHS Compliant
Win Source Part Number 990164-IDT5V41129PGG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT5V41129PGG CAD Model

Description

The IDT5V41129PGG is a versatile clock generator and synthesizer, part of Renesas Electronics America's timing solutions portfolio. This device is designed to provide precise clock signals for a variety of applications, offering flexibility in frequency selection and signal conditioning. Its programmable nature allows designers to tailor the clock output to specific system requirements, making it suitable for use in various electronic devices.

Applications:

  • Networking equipment (routers, switches)
  • Industrial control systems
  • Embedded systems
  • Data acquisition systems
  • Video and audio processing equipment

Features:

  • Programmable clock synthesis: Allows flexible frequency generation.
  • Low jitter performance: Ensures clean clock signals for reliable operation.
  • Multiple output clock signals: Provides versatility in clock distribution.
  • Input clock monitoring: Detects and handles clock failures.
  • I2C interface: Enables easy configuration and control.

Benefits:

  • Optimized system performance: Precise clock signals enhance system speed and efficiency.
  • Improved signal integrity: Low jitter minimizes timing errors and improves overall reliability.
  • Reduced component count: Integrated functionality reduces the need for external components.
  • Simplified design: Programmable features simplify clock tree design.
  • Increased system flexibility: Adaptable clock outputs cater to various application needs.

Additional Details:

The IDT5V41129PGG typically offers a wide range of output frequencies and supports various clock output formats. The device is configured through an I2C interface, allowing for dynamic adjustment of clock parameters. Detailed timing specifications, electrical characteristics, and configuration options can be found in the product datasheet. Proper grounding and decoupling techniques are recommended to minimize noise and ensure optimal performance. The datasheet should be consulted for detailed integration guidelines and application notes.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess