EN
  • EN
  • DE

AD590JCPZ-RL7

Part No AD590JCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-125C 4LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201571-AD590JCPZ-RL7
Manufacturer Analog Devices Inc.
Category Sensors, Transducers-Temperature Sensors Analog and Digital Output
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type Analog Current
Voltage - Supply 4V ~ 30V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 4-WDFN Exposed Pad, CSP
Ultra Librarian 3D Model Ultra Librarian AD590JCPZ-RL7 CAD Model

Description

AD590JCPZ-RL7 - Precision IC Temperature Transducer from Analog Devices Inc.

The AD590JCPZ-RL7 is a state-of-the-art temperature transducer from Analog Devices Inc., designed to offer precise temperature measurement across a wide range of applications. This high-quality, monolithic integrated circuit provides an output current proportional to absolute temperature, ensuring reliable and accurate temperature readings in various environments.

Manufactured using Analog Devices' advanced process technology, the AD590 is an easy-to-use, two-terminal integrated circuit temperature transducer that converts temperature directly into a linear current signal. This current is proportional to the absolute temperature in Kelvin, with a scaling factor of 1µA/K. The device operates over a temperature range of -55°C to +150°C, providing the flexibility needed for diverse temperature sensing requirements.

The AD590JCPZ-RL7 comes in a robust TO-92 package, which is suitable for through-hole mounting, making it an excellent choice for both prototyping and production. The device's simple three-lead configuration allows for easy integration into systems without the need for calibration or external components, streamlining the design process and reducing time to market.

Key features of the AD590JCPZ-RL7 include:

  • Linear current output: 1µA/K
  • Wide temperature range: -55°C to +150°C
  • High accuracy and repeatability
  • Low power consumption
  • Robust TO-92 package for through-hole mounting
  • No external components required

This device is an ideal solution for temperature control systems, environmental monitoring, process control, and data acquisition systems. Its inherent reliability and precision make it particularly well-suited for industrial, automotive, and medical applications where accurate temperature readings are crucial.

With its proven performance and reliability, the AD590JCPZ-RL7 from Analog Devices Inc. is the go-to temperature transducer for engineers and designers who require a straightforward, precise, and robust temperature sensing solution.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3471 $50.0826
15+ $6.8490 $102.7350
23+ $6.6349 $152.6027
32+ $6.4209 $205.4688
41+ $6.2069 $254.4829
54+ $5.5648 $300.4992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess