EN
  • EN
  • DE

HD74HC244PV-E-Q

Part No HD74HC244PV-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959553-HD74HC244PV-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC244PV-E-Q CAD Model

Description

The HD74HC244PV-E-Q is a high-speed CMOS octal buffer/line driver with three-state outputs manufactured by Renesas Electronics America. This device is designed to drive highly capacitive loads or low-impedance lines. It is commonly used in memory address drivers, clock drivers, and bus-oriented systems.

Applications

  • Memory Address Drivers: Used to drive the address lines of memory systems.
  • Clock Drivers: Can drive clock signals to multiple devices.
  • Bus-Oriented Systems: Used as a buffer/driver in bus-oriented systems to increase fan-out and drive capability.
  • Data Transmission: Employed to transmit data over long distances or through noisy environments.
  • Logic Level Conversion: Converts logic levels between different systems.

Features

  • High-Speed Operation: Offers a typical propagation delay of around 13 ns, enabling fast data transfer.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in various system designs.
  • Low Power Dissipation: CMOS technology ensures low power consumption, making it suitable for battery-powered applications.
  • High Noise Immunity: Provides high noise immunity due to the characteristics of CMOS circuitry.
  • Three-State Outputs: Allows outputs to be disabled, providing isolation when not in use.
  • Octal Buffer/Line Driver: Contains eight independent buffer/line driver circuits in a single package.
  • Package: Available in a DIP (Dual In-line Package) for easy breadboarding and through-hole mounting.

Benefits

  • Enhanced Drive Capability: Capable of driving highly capacitive loads and low-impedance lines.
  • High Performance: Provides fast data transfer, improving system performance.
  • Low Power Consumption: Reduces power consumption in digital systems, making it suitable for portable and energy-efficient applications.
  • Easy to Use: Simple to implement and integrate into existing circuits with its standard DIP package and straightforward operation.
  • Reliable Operation: Ensures reliable performance due to its high noise immunity and wide operating voltage range.

Additional Details

The HD74HC244PV-E-Q is a reliable and efficient component for buffering and driving signals in digital systems. Its high-speed operation, low power consumption, and enhanced drive capability make it an excellent choice for a wide range of applications. The device's three-state outputs provide additional flexibility for bus isolation and tri-state operation, enhancing its usability in complex circuits. Its use allows for simplified circuit design while improving the signal integrity and reliability of data transmission. It also is ideal for use in systems where multiple devices share a common bus.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess