EN
  • EN
  • DE

ICS9212AF-13LFT

Part No ICS9212AF-13LFT
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IC Clk Gen Direct Rambus 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Input Clock
Max Frequency 600 MHz
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Circuits 1
Number of Pins 24
Packaging Tape & Reel (TR)
PLL Yes
RoHS Compliant
Win Source Part Number 1064214-ICS9212AF-13LFT
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS9212AF-13LFT CAD Model

Description

The ICS9212AF-13LFT is a clock synthesizer, manufactured by Renesas Electronics America. This device is designed to generate precise clock signals for various electronic applications, particularly in computing and embedded systems. It offers a flexible and configurable clock generation solution, catering to diverse system requirements.

Applications

  • Motherboards: Provides clock signals for CPU, memory, and other peripherals.
  • Graphics Cards: Generates clock signals for GPUs and memory controllers.
  • Embedded Systems: Used in industrial control, automation, and other embedded applications.
  • Networking Equipment: Employed in routers, switches, and other networking devices.
  • Consumer Electronics: Found in set-top boxes, gaming consoles, and other consumer products.

Features

  • Multiple Clock Outputs: Offers several independent clock outputs to support different system components.
  • Frequency Synthesis: Allows flexible frequency generation using a phase-locked loop (PLL).
  • Configurable Output Frequencies: Output frequencies can be configured through external components or programming.
  • Low Jitter: Designed for low jitter performance to ensure stable and reliable clock signals.
  • Power Management: Includes power-saving features to reduce power consumption.

Benefits

  • System Performance: Provides precise clock signals for optimal system performance.
  • Design Flexibility: Configurable output frequencies allow for design flexibility.
  • Reduced BOM Cost: Integrates multiple clock generation functions, reducing the number of external components.
  • Improved Reliability: Low jitter clock signals enhance system reliability.
  • Lower Power Consumption: Power management features contribute to lower system power consumption.

Additional Details

The ICS9212AF-13LFT operates with a specific voltage and temperature range, details of which can be found in the product datasheet. It is often used in systems that require precise timing and synchronization. The exact package type and pinout should be verified using the datasheet. Its flexibility and integration make it a suitable choice for a wide range of applications where precise clock signal generation is critical. Renesas provides technical documentation and support to assist designers in integrating this clock synthesizer into their systems.

You May Also Be Interested in

ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess