EN
  • EN
  • DE

G5329QV1U

Part No G5329QV1U
Manufacturer Global Mixed-mode Technology Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060229-G5329QV1U
Categories OEM Parts(F-I)
Manufacturer Global Mixed-mode Technology Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5329QV1U CAD Model

Description

The G5329QV1U is a white LED backlight driver manufactured by Global Mixed-mode Technology Inc (GMT). It's designed to efficiently drive multiple white LEDs in parallel for LCD backlighting applications. The device incorporates features like boost converters and current regulators to ensure consistent and uniform brightness across the LED array.

Applications:

  • LCD Backlights: Specifically designed for driving white LEDs in LCD panels.
  • Mobile Phones: Used in mobile phone displays for efficient backlight control.
  • Tablets: Employed in tablet displays to provide uniform brightness.
  • Portable Devices: Found in various portable devices requiring LED backlighting.
  • Small to Medium-Sized LCD Displays: Used in devices such as GPS navigators and digital cameras.

Features:

  • High Efficiency Boost Converter: Provides efficient voltage conversion for LED driving.
  • Multiple LED Channels: Drives multiple LEDs in parallel with individual current control.
  • Precise Current Regulation: Ensures uniform brightness across all LEDs.
  • PWM Dimming Control: Allows for adjustable brightness levels using PWM signals.
  • Over-Voltage Protection (OVP): Protects the LEDs and driver from over-voltage conditions.
  • Short-Circuit Protection (SCP): Prevents damage from short circuits.
  • Thermal Shutdown Protection (TSD): Shuts down the device in case of overheating.

Benefits:

  • Improved Battery Life: Maximizes battery life in portable devices through efficient LED driving.
  • Uniform Brightness: Provides consistent and even brightness across the LCD panel.
  • Adjustable Brightness: Allows for customizable brightness levels to suit different lighting conditions.
  • Enhanced System Protection: Protects against electrical and thermal damage.

Additional Details:

The G5329QV1U's electrical characteristics, such as input voltage range, output voltage range, switching frequency, and efficiency, are detailed in the datasheet. Proper component selection, especially for the external inductor and capacitors, is crucial for optimal performance. The layout should minimize parasitic inductance and capacitance to ensure stable operation. Refer to the Global Mixed-mode Technology Inc datasheet for detailed pinout, application circuit examples, layout recommendations, and component selection guidelines.

You May Also Be Interested in

Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.0750 $75.0750
2+ $61.6008 $123.2016
3+ $59.6754 $179.0262
4+ $57.7500 $231.0000
6+ $55.8258 $334.9548
7+ $50.0508 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess