EN
  • EN
  • DE

ICS8533AG-11LF

Part No ICS8533AG-11LF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018847-ICS8533AG-11LF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ICS8533AG-11LF CAD Model

Description

The ICS8533AG-11LF is a high-performance, low-skew, low additive phase-noise frequency synthesizer from Renesas Electronics. It is designed to generate precise clock signals for a variety of applications, including networking, telecommunications, and high-performance computing.

Applications

  • Networking equipment (routers, switches)
  • Telecommunications infrastructure
  • High-performance computing systems
  • Clock distribution
  • Data centers

Features

  • Output frequency: Up to 350MHz
  • Low additive phase jitter: <0.5ps (RMS)
  • Output type: LVDS
  • Supply voltage: 3.3V
  • Operating temperature: -40°C to +85°C
  • Package: 20-TSSOP
  • Integrated voltage controlled oscillator (VCO)
  • Selectable crystal oscillator or external clock input
  • Output enable control

Benefits

  • Enables high-speed data transmission with minimal jitter.
  • Reduces bit error rates in sensitive applications.
  • Simplifies clock tree design.
  • Offers a compact and cost-effective solution.
  • Ensures reliable operation in harsh environments.
  • Provides flexibility in clock source selection.
  • Allows for precise control over clock output.

Additional Details

The ICS8533AG-11LF features a fully integrated phase-locked loop (PLL) and voltage-controlled oscillator (VCO). It uses a fractional divider to generate a wide range of output frequencies from a reference clock. The device supports both crystal oscillator and external clock inputs, providing flexibility in clock source selection. The LVDS output drivers provide low skew and low jitter clock signals for driving high-speed data transmission lines. The device operates from a 3.3V supply voltage and is available in a space-saving 20-TSSOP package.

The low additive phase jitter performance of the ICS8533AG-11LF makes it ideal for applications where minimizing jitter is critical, such as in high-speed networking and telecommunications equipment. The integrated VCO and PLL simplify clock tree design, reducing the number of components required and lowering system cost. The output enable control allows for precise control over the clock output, enabling power saving and system testability.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess