EN
  • EN
  • DE

ICL7126CPL

Part No ICL7126CPL
Manufacturer Renesas Electronics America
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low Power, 3½ Digit A/D Converter | IC DISPLAY DRIVER 3.5DIGIT 40DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
Status Obsolete
Type Display Driver
Number of Channels 2
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Supply Voltage (V) 9V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Family Part Number ICL7126
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1183298-ICL7126CPL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ICL7126CPL CAD Model

Description

The ICL7126CPL is a low-power 3 1/2 digit A/D converter integrated circuit manufactured by Renesas Electronics. It's specifically designed for driving LCD displays, making it ideal for battery-powered applications. This device integrates all the necessary components for a complete A/D conversion system, including an on-chip clock, reference, and LCD display drivers. The ICL7126CPL is commonly used in digital multimeters, thermometers, and other portable instruments requiring low power consumption and reliable LCD display driving.

Applications

  • Digital Multimeters: Used in portable multimeters to convert analog voltage and current measurements to a digital display on an LCD screen.
  • Digital Thermometers: Employed in battery-powered digital thermometers to convert temperature sensor output to a digital reading on an LCD screen.
  • Digital Panel Meters: Utilized in low-power panel meters to display analog signals in digital form on an LCD screen.
  • Battery-Powered Instruments: Integrated into various battery-powered instruments requiring accurate A/D conversion and LCD display driving.
  • Portable Scales: Used in portable digital scales to convert weight sensor output to a digital weight reading on an LCD screen.

Features

  • 3 1/2 Digit A/D Converter: Provides high-resolution analog-to-digital conversion for accurate measurements.
  • Direct LCD Display Drive: Directly drives LCD displays, simplifying the display interface and reducing component count.
  • Low Power Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • On-Chip Clock and Reference: Includes an internal clock and reference voltage, reducing the need for external components.
  • High Input Impedance: Offers high input impedance, minimizing loading effects on the analog input signal.
  • Zero Drift: Low zero drift ensures accurate readings over temperature variations.
  • Single Supply Operation: Operates from a single power supply, simplifying power supply requirements.

Benefits

  • Extended Battery Life: Low power consumption extends battery life in portable applications.
  • High Accuracy: Provides accurate and reliable analog-to-digital conversion.
  • Simplified Interface: Direct LCD display drive simplifies the display interface and reduces component count.
  • Stable Performance: Low zero drift ensures stable performance over temperature variations.
  • Cost-Effective: Offers a cost-effective solution for LCD display applications in portable devices.

The ICL7126CPL is available in a plastic DIP package. Its low power consumption, comprehensive features, and LCD display driving capability make it a popular choice for a wide range of portable instruments.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4662 $58.1958
22+ $5.3056 $116.7232
34+ $5.1399 $174.7566
47+ $4.9740 $233.7780
61+ $4.8083 $293.3063
81+ $4.3108 $349.1748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess