EN
  • EN
  • DE

HZ6B2TA-N-E-Q

Part No HZ6B2TA-N-E-Q
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063862-HZ6B2TA-N-E-Q
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HZ6B2TA-N-E-Q CAD Model

Description

The HZ6B2TA-N-E-Q is a Zener diode manufactured by Renesas Electronics America. Similar to other Zener diodes, it is designed to operate in the reverse breakdown region to provide a stable voltage reference. The specific characteristics of the HZ6B2TA-N-E-Q make it suitable for applications requiring precise voltage regulation and overvoltage protection.

Applications

      
  • Voltage regulation in power supplies: Stabilizing output voltage in regulated power supplies.
  •   
  • Overvoltage protection: Protecting circuits from voltage surges and spikes.
  •   
  • Clipping circuits: Limiting voltage levels to shape waveforms.
  •   
  • Voltage reference in instrumentation: Providing a stable reference voltage for measurement devices.
  •   
  • Transient voltage suppression in automotive electronics: Protecting sensitive components from transient voltages.

Features

      
  • Precise Zener voltage: Offers a highly accurate voltage reference.
  •   
  • Low reverse current: Minimizes power loss and improves efficiency.
  •   
  • Sharp breakdown knee: Ensures rapid transition into the breakdown region.
  •   
  • High surge handling capability: Can withstand transient voltage events.
  •   
  • Compact packaging: Enables use in space-constrained applications.

Benefits

      
  • Enhanced circuit stability: Provides a stable voltage reference for reliable operation.
  •   
  • Improved overvoltage protection: Safeguards sensitive components from damage.
  •   
  • Increased circuit accuracy: Enables more precise voltage measurements and control.
  •   
  • Reduced power consumption: Enhances energy efficiency.
  •   
  • Simplified circuit design: Minimizes component count and complexity.

Additional Details

Key electrical parameters of the HZ6B2TA-N-E-Q include its Zener voltage (Vz), Zener test current (Iz), and reverse leakage current (Ir). These specifications are crucial for selecting the correct Zener diode for a particular application. The datasheet also provides information on power dissipation, operating temperature range, and other performance characteristics. The suffix "-N-E-Q" likely indicates specific packaging options, quality assurance protocols, or environmental compliance standards. This component is typically constructed using silicon semiconductor technology and features a robust junction design for enhanced reliability.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess