EN
  • EN
  • DE

TLP112TPRF

Part No TLP112TPRF
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Optocoupler DC-IN 1-CH Trans W/Base DC-OUT 5-Pin MFSOP6 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Transfer Ratio 10 %
Forward Current 25 mA
Forward Voltage 1.85 V
Lead Free Yes
Max Input Current 25 mA
Maximum Operating Temperature 100 °C
Max Power Dissipation 100 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 5
Output Current per Channel 8 mA
Output Voltage 15 V
Packaging Tape & Reel (TR)
Power Dissipation 100 mW
Radiation Hardening No
Reverse Breakdown Voltage 5 V
RoHS Compliant
Win Source Part Number 980199-TLP112TPRF
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP112TPRF CAD Model

Description

The Toshiba Semiconductor and Storage TLP112TPRF is a 5-pin surface mount electronic component.

  • Circuit: 1
  • Element: 1
  • Reverse Breakdown Voltage: 5 V
  • Forward Voltage: 1.85 V
  • Power Dissipation: 100 mW
  • Forward Current: 25 mA
  • Current Transfer Ratio: 10%
  • Output Voltage: 15 V
  • Supply and Demand Status: in shortage

You May Also Be Interested in

Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
LSI Computer Systems
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess