EN
  • EN
  • DE

HN58C1001FPI-15

Part No HN58C1001FPI-15
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994233-HN58C1001FPI-15
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HN58C1001FPI-15 CAD Model

Description

The Renesas Electronics America HN58C1001FPI-15 is a high-speed, low-power CMOS static RAM (SRAM) device. This memory component is designed for applications requiring fast access times and low power consumption, making it suitable for various electronic systems.

Applications

      
  • Embedded Systems: Used in embedded systems for storing program code and data.
  •   
  • Industrial Control Systems: Employed in industrial controllers for real-time data storage and processing.
  •   
  • Communication Equipment: Integrated into communication devices such as routers and switches for buffering data.
  •   
  • Medical Devices: Used in medical equipment for storing critical data and parameters.
  •   
  • Automotive Electronics: Applied in automotive systems for storing configuration data and control parameters.

Features

      
  • High-Speed Access: Offers a fast access time of 15ns, enabling quick data retrieval.
  •   
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  •   
  • CMOS Technology: Utilizes CMOS technology for high performance and low power.
  •   
  • Static RAM (SRAM): Retains data as long as power is supplied, eliminating the need for refresh cycles.
  •   
  • Wide Operating Voltage Range: Supports a broad range of input voltages for versatile use.

Benefits

      
  • Fast Data Access: Enables rapid retrieval of data, improving system performance.
  •   
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  •   
  • Reliable Data Storage: SRAM technology ensures data integrity and reliability.
  •   
  • Simple Integration: Easy to interface with microprocessors and other digital systems.
  •   
  • Versatile Application: Suitable for a wide range of memory applications across various industries.

Additional Details

The HN58C1001FPI-15 is designed with advanced memory cell technology to optimize performance. It includes features such as chip enable and output enable controls for flexible memory management. The device is also designed to operate over a wide temperature range, ensuring reliable performance in harsh environments. Its robust design and high-speed capabilities make it a dependable choice for demanding memory applications.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess