EN
  • EN
  • DE

TC74VHC273FS

Part No TC74VHC273FS
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358107-TC74VHC273FS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHC273FS CAD Model

Description

The TC74VHC273FS is an advanced high-speed CMOS octal D-type flip-flop with clear fabricated with silicon gate CMOS technology. It achieves high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. This device contains eight edge-triggered D-type flip-flops with individual D inputs and Q outputs. The common clock (CK) and clear (CLR) inputs control all flip-flops.

Applications:

      
  • Registers
  •   
  • Shift registers
  •   
  • Memory storage
  •   
  • Data buffering
  •   
  • Control circuits

Features:

      
  • High-speed: fmax = 160 MHz (typ.) at VCC = 5 V
  •   
  • Low power dissipation: ICC = 4 μA (max) at Ta = 25 °C
  •   
  • High noise immunity: VNIH = VNIL = 28 % VCC (min)
  •   
  • Output drive capability: 10 LSTTL loads
  •   
  • Symmetrical output impedance: |IOH| = IOL = 4 mA (min)
  •   
  • Positive edge-triggered clocking
  •   
  • Direct clear input
  •   
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  •   
  • Pin and function compatible with 74LS273

Benefits:

      
  • Improved system performance due to high-speed operation.
  •   
  • Reduced power consumption leading to energy efficiency and extended battery life in portable devices.
  •   
  • Enhanced noise immunity ensures reliable operation in noisy environments.
  •   
  • Simplified data storage and manipulation in digital systems.
  •   
  • Easy reset of all flip-flops with the common clear input.

Additional Details:

The TC74VHC273FS is supplied in a SOL package.  Data at the D inputs is transferred to the Q outputs on the positive-going edge of the clock pulse. A low level on the CLR input resets all Q outputs low, independently of the clock. It operates over a wide temperature range, making it suitable for various environments. The input and output pins are designed to prevent latch-up, further ensuring reliable performance.

You May Also Be Interested in

Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
Mini-Circuits
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess